EN
  • EN
  • DE

WW12RR001FTL

Part No WW12RR001FTL
Manufacturer Walsin Technology Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842543-WW12RR001FTL
Ultra Librarian 3D Model Ultra Librarian WW12RR001FTL CAD Model

Description

The WW12RR001FTL is a chip resistor manufactured by Walsin Technology Corporation. Chip resistors, also known as surface mount resistors (SMD resistors), are small, rectangular passive components used to provide a specific amount of electrical resistance in electronic circuits. The 'WW' likely indicates the series of the resistor, '12' relates to the size (e.g., 1206), and 'RR001' defines the resistance value of 0.1 ohms. 'FTL' refers to the tolerance and packaging.

Applications:

  • Power Supplies: Used as current sensing resistors in power supply circuits.
  • Voltage Dividers: Used in voltage divider circuits to provide a specific voltage output.
  • Current Limiting: Used to limit current in LED lighting and other electronic circuits.
  • Signal Termination: Used as termination resistors to reduce signal reflections in high-speed circuits.
  • Filtering: Used in filter circuits to attenuate unwanted frequencies.

Features:

  • Small Size: Compact size allows for high-density placement on circuit boards.
  • Surface Mount Technology (SMT): Designed for automated assembly using SMT equipment.
  • Stable Resistance: Provides a consistent and reliable resistance value over a wide range of operating conditions.
  • Low Temperature Coefficient: Minimal resistance change with temperature variations.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Space Savings: Small size allows for efficient use of board space.
  • Cost-Effective: Provides a low-cost solution for adding resistance to circuits.
  • Reliable Performance: Provides stable and consistent performance over time.
  • Easy to Assemble: Designed for automated assembly, reducing manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

The WW12RR001FTL has a resistance value of 0.1 Ohms. The '12' in the part number usually indicates the size of the resistor package. Common sizes include 0402, 0603, 0805, 1206, etc. The larger the number, the bigger the package. This part is likely a 1206 package. Surface mount resistors are made of a ceramic substrate with a resistive layer deposited on top. Metal terminals are then attached to the ends of the resistor to allow for soldering to the circuit board. The tolerance will be specified in the datasheet from Walsin, but typically, FTL indicates a tight tolerance. These chip resistors are widely used in modern electronic devices due to their small size, high reliability, and ease of assembly.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2280 $58.1400
620+ $0.1871 $116.0020
960+ $0.1813 $174.0480
1,320+ $0.1755 $231.6600
1,705+ $0.1696 $289.1680
2,280+ $0.1520 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess