EN
  • EN
  • DE

WR20X561JTL

Part No WR20X561JTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970730-WR20X561JTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WR20X561JTL CAD Model

Description

The WR20X561JTL is a multilayer ceramic capacitor (MLCC) manufactured by Walsin Technology Corporation. It's designed for general-purpose applications requiring a stable capacitance value over a wide range of temperatures and frequencies. MLCCs are widely used in electronic circuits for filtering, decoupling, and energy storage.

Applications

  • Bypass Capacitors: Used to decouple power supply lines and reduce noise.
  • Filtering: Used in filter circuits to remove unwanted frequencies.
  • Timing Circuits: Used in timing circuits to control the timing of events.
  • Energy Storage: Used in energy storage applications to store electrical energy.
  • DC Blocking: Used to block DC signals while allowing AC signals to pass.
  • Resonant Circuits: Used in resonant circuits to create tuned circuits.

Features

  • Multilayer Ceramic Construction: Provides high capacitance values in a small package.
  • Stable Capacitance: Maintains a stable capacitance value over temperature and frequency.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses.
  • High Q Factor: Provides high-quality performance in resonant circuits.
  • Surface Mount Technology (SMT): Enables automated assembly.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Improved Circuit Performance: Stable capacitance and low ESR improve circuit performance.
  • Reduced Noise: Bypass capacitors reduce noise and improve signal integrity.
  • Simplified Design: Easy to integrate into a variety of circuits and systems.
  • Cost-Effective: MLCCs are relatively inexpensive.
  • High Reliability: Ceramic construction provides high reliability.
  • Space Savings: Small package size allows for efficient use of board space.

Additional Details

The WR20X561JTL capacitor has a capacitance value of 560pF (picofarads). The "J" indicates a tolerance of ±5%. The "TL" likely refers to the temperature coefficient and termination style. MLCCs are constructed by stacking multiple layers of ceramic dielectric material with metal electrodes. The capacitance value is determined by the dielectric constant of the ceramic material, the thickness of the layers, and the area of the electrodes. Walsin Technology Corporation is a leading manufacturer of MLCCs, and the WR20X561JTL exemplifies their commitment to quality and reliability. Datasheets provide detailed information on electrical characteristics, performance graphs, and application guidelines, enabling designers to effectively integrate the capacitor into their circuits. Proper handling and soldering techniques are essential to avoid damaging the capacitor. Storage conditions also play a crucial role in maintaining the capacitor's integrity before usage.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4,590+ $0.0109 $50.0310
11,115+ $0.0090 $100.0350
17,245+ $0.0087 $150.0315
23,810+ $0.0084 $200.0040
30,865+ $0.0081 $250.0065
41,100+ $0.0073 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,875 pieces
MOQ: 4590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess