EN
  • EN
  • DE

WF12H2491BTL

Part No WF12H2491BTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104637-WF12H2491BTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF12H2491BTL CAD Model

Description

The WF12H2491BTL is a precision thick film chip resistor manufactured by Walsin Technology Corporation, designed for a wide range of electronic applications where stable resistance and precise values are required. Its 1206 package size offers a balance between compactness and power dissipation capability.

Applications

  • Consumer Electronics: Used in devices like televisions, audio systems, and set-top boxes for current limiting, voltage division, and feedback control.
  • Industrial Equipment: Incorporated in power supplies, motor drives, and industrial control systems where reliable and stable resistance is necessary.
  • Automotive Electronics: Employed in automotive control units (ECUs), lighting systems, and sensor modules for accurate and consistent performance.
  • Medical Devices: Utilized in medical instrumentation, monitoring equipment, and diagnostic devices that require high precision and long-term stability.
  • Power Supplies: Functions as current-sensing resistors or voltage dividers in power supply circuits to maintain stable output voltage and current.

Features

  • Resistance Value: 2.49 kΩ
  • Tolerance: ±0.1%
  • Power Rating: 0.25W
  • Temperature Coefficient: ±25 ppm/°C
  • Package Size: 1206 (3216 Metric)
  • Termination: Standard wraparound termination for robust soldering and connection.
  • RoHS Compliant: Lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

Benefits

  • High Precision: The ±0.1% tolerance ensures highly accurate resistance values, which is critical for precise circuit operation.
  • Stable Performance: The ±25 ppm/°C temperature coefficient provides exceptional resistance stability across a wide range of operating temperatures.
  • Enhanced Power Handling: The 1206 package allows for increased power dissipation compared to smaller packages, suitable for more demanding applications.
  • Reliable Operation: The thick film construction and wraparound termination ensure excellent mechanical and electrical stability.
  • RoHS Compliance: Meets environmental regulations, making it suitable for use in environmentally conscious products.

Additional Details

The WF12H2491BTL resistor is designed for reflow soldering processes and can withstand the high temperatures involved in PCB assembly. Its resistance value of 2.49 kΩ is well-suited for a variety of circuit applications, and its tight tolerance ensures predictable circuit behavior. The component is supplied on tape and reel, facilitating automated assembly processes, making it ideal for high-volume manufacturing environments.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess