EN
  • EN
  • DE

WF12H2051BTL

Part No WF12H2051BTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104636-WF12H2051BTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF12H2051BTL CAD Model

Description

The WF12H2051BTL is a thick film chip resistor manufactured by Walsin Technology Corporation. It is designed for a broad spectrum of electronic applications that demand stable resistance and precise values. The resistor is housed in a 1206 package, which offers an enhanced power dissipation capability compared to smaller form factors.

Applications

  • Consumer Electronics: Commonly used in devices such as televisions, audio systems, and set-top boxes for functions like current limiting, voltage division, and feedback control.
  • Industrial Equipment: Integrated into power supplies, motor drives, and various industrial control systems where reliability and stability of resistance are crucial.
  • Automotive Electronics: Incorporated in automotive control units (ECUs), lighting systems, and sensor modules for accurate and consistent operational performance.
  • Medical Devices: Employed in medical instrumentation, patient monitoring equipment, and diagnostic devices that require high precision and long-term stability.
  • Power Supplies: Used as current-sensing resistors or voltage dividers in power supply circuits to ensure stable output voltage and current regulation.

Features

  • Resistance Value: 2.05 kΩ
  • Tolerance: ±0.1%
  • Power Rating: 0.25W
  • Temperature Coefficient: ±25 ppm/°C
  • Package Size: 1206 (3216 Metric)
  • Termination: Standard wraparound termination designed for robust soldering and a secure electrical connection.
  • RoHS Compliant: Lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, underscoring its environmental safety.

Benefits

  • High Precision: The ±0.1% tolerance guarantees exceedingly accurate resistance values, which is of utmost importance for precise circuit functionality.
  • Stable Performance: Boasts a ±25 ppm/°C temperature coefficient, ensuring outstanding resistance stability across a wide array of operating temperatures.
  • Enhanced Power Handling: The 1206 package facilitates superior power dissipation compared to smaller packages, making it appropriate for more demanding applications.
  • Reliable Operation: The robust thick film construction, along with the wraparound termination, provides excellent mechanical and electrical stability.
  • RoHS Compliance: Fully compliant with environmental regulations, rendering it suitable for use in products designed with environmental consciousness in mind.

Additional Details

The WF12H2051BTL resistor is optimized for reflow soldering processes and is engineered to endure the high temperatures typically encountered during PCB assembly. Its resistance value of 2.05 kΩ makes it highly suitable for a wide range of circuit applications, and its tight tolerance ensures predictable and reliable circuit behavior. This component is supplied on tape and reel, ideal for automated assembly processes, making it perfectly suited for high-volume manufacturing environments where efficiency and reliability are key.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TE Connectivity
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess