EN
  • EN
  • DE

WF06H2321DTL

Part No WF06H2321DTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104606-WF06H2321DTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF06H2321DTL CAD Model

Description

The WF06H2321DTL is a fixed resistor produced by Walsin Technology Corporation. As part of the WF06 series, it is a surface-mount thick film chip resistor commonly used in various electronic circuits. The '2321' section likely defines the resistance value, and the 'DTL' suffix may denote specific packaging or tolerance characteristics. It is essential to consult the datasheet for precise specifications.

Applications:

  • Mobile Devices: Used in smartphones, tablets, and other portable electronic devices.
  • Computers: Integrated into desktop computers, laptops, and server systems.
  • Networking Equipment: Employed in routers, switches, and other networking devices.
  • Audio Equipment: Utilized in amplifiers, speakers, and audio processing circuits.
  • Test and Measurement Equipment: Found in multimeters, oscilloscopes, and other test instruments.

Features:

  • SMD (Surface Mount Device): Designed for surface mount assembly.
  • Thick Film Construction: Offers excellent stability and reliability.
  • RoHS Compliance: Meets environmental standards for hazardous substances.
  • Precise Resistance Value: Provides accurate resistance for circuit applications.
  • Compact Size: Allows for dense board layouts.

Benefits:

  • Stable Performance: Maintains consistent resistance over time and temperature.
  • High Reliability: Ensures long-term operation of electronic devices.
  • Easy Assembly: Compatible with automated assembly processes.
  • Space-Saving Design: Minimizes PCB footprint.
  • Cost-Effective Solution: Provides a reliable solution at a competitive price.

The WF06H2321DTL resistor is manufactured using a thick film process. A resistive paste is deposited onto a ceramic substrate and then fired at high temperatures to create the resistive element. The resistor is then trimmed to achieve the desired resistance value. The terminals are plated with a solderable material to ensure good solderability. When selecting this resistor for a specific application, it is important to consider the resistance value, tolerance, power rating, and operating temperature range. The datasheet provides detailed information on these parameters. Proper handling and storage are also important to ensure the long-term reliability of the resistor.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess