EN
  • EN
  • DE

KT2016K26000ACW18TAS

Part No KT2016K26000ACW18TAS
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (J - L)
Description Temperature Compensated Crystal Oscillator (TCXO) 26MHz ±0.5ppm Clipped Sinewave 4-Pin Miniature SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Surface Mount
RoHS Compliant
Win Source Part Number 1005216-KT2016K26000ACW18TAS
Categories OEM Parts(J-L)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KT2016K26000ACW18TAS CAD Model

Description

The KT2016K26000ACW18TAS is a ceramic resonator manufactured by AVX Corp/Kyocera Corp. Ceramic resonators are passive components used to generate a stable frequency signal, typically functioning as a clock source in various electronic circuits. They offer a cost-effective and compact alternative to quartz crystals.

Applications

  • Microcontrollers: Used as a clock source for microcontrollers in a wide array of embedded systems.
  • Remote Controls: Provides stable timing for transmitting and receiving signals.
  • Wireless Communication Devices: Employed in wireless modules and devices requiring precise frequency control.
  • Consumer Electronics: Found in devices such as TVs, DVD players, and audio equipment for timing and synchronization.
  • Industrial Control Systems: Integrated into industrial control boards and equipment for reliable operation.

Features

  • Frequency: 26 MHz
  • Compact Size: Small footprint suitable for miniaturized electronic devices.
  • High Stability: Provides a stable frequency signal under varying operating conditions.
  • Cost-Effective: Offers a lower-cost alternative to quartz crystals.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directives.

Benefits

  • Stable Operation: Ensures reliable timing for critical applications.
  • Reduced Board Space: Compact size allows for smaller and more densely packed circuit designs.
  • Lower Cost: Provides a cost-effective timing solution compared to quartz crystals.
  • Easy Integration: Simple to incorporate into electronic circuits.
  • Environmentally Friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details

The KT2016K26000ACW18TAS resonator operates at a frequency of 26 MHz. It is designed for surface mount technology (SMT) assembly. The compact dimensions (2.0 x 1.6 mm) make it ideal for space-constrained applications. The resonator exhibits good frequency stability over a range of operating temperatures, making it suitable for use in various environments. The part is lead-free and complies with RoHS environmental standards.

You May Also Be Interested in

Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Leshan Radio
Lowest to $0.0215
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lowpower
Lowest to $0.0643
STMicroelectronics
Need more? Email Us
Leshan Radio
Lowest to $0.0222
ON Semiconductor
Lowest to $0.1379
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
KIWI
Lowest to $0.0839

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess