EN
  • EN
  • DE

0603X225K6R3

Part No 0603X225K6R3
Manufacturer Walsin Technology Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814700-0603X225K6R3
Ultra Librarian 3D Model Ultra Librarian 0603X225K6R3 CAD Model

Description

The 0603X225K6R3 is a multilayer ceramic capacitor (MLCC) manufactured by Walsin Technology Corporation. This surface-mount capacitor is designed for general-purpose applications in electronic circuits. The '0603' refers to the EIA case size, 'X' indicates the dielectric material (typically X7R), '225' represents the capacitance value (2.2 µF), 'K' is the tolerance (±10%), and '6R3' represents the voltage rating (6.3V).

Applications

  • Bypass capacitors
  • Decoupling capacitors
  • Filtering
  • Smoothing
  • Timing circuits

Features

  • Multilayer Ceramic Capacitor (MLCC)
  • Surface Mount Device (SMD)
  • Small Size (0603 Case)
  • X7R Dielectric
  • RoHS Compliant

Benefits

  • Effective Decoupling: Provides localized charge storage, stabilizing voltage supplies for ICs and other components.
  • Noise Reduction: Filters unwanted noise and interference from power and signal lines.
  • Compact Design: Small 0603 package allows for high-density circuit board layouts.
  • Stable Performance: X7R dielectric provides stable capacitance over temperature and voltage variations.
  • Environmentally Friendly: RoHS compliant, minimizing the environmental impact of electronic devices.

Additional Details

The 0603X225K6R3 is commonly used in a wide variety of electronic devices, including mobile phones, computers, and consumer electronics. Designers should consult the datasheet for detailed specifications, including capacitance tolerance, temperature coefficient, and voltage rating. Proper soldering techniques are essential to ensure reliable connection to the circuit board. Refer to Walsin's documentation for recommended soldering profiles and handling procedures. The X7R dielectric offers a good balance between capacitance stability and size, making it a popular choice for many general-purpose applications.

You May Also Be Interested in

TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
AVX Corp/Kyocera Corp
CAP CER 1UF 6.3V X7R 0402
Lowest to $0.0728
TDK Corporation
CAP CER 3000PF 20KV Y5S DISK
Need more? Email Us
Kemet
CAP CER 4700PF 440VAC Y5V RADIAL
Lowest to $0.1747
AVX Corp/Kyocera Corp
CAP CER 0.1UF 6.3V X5R 0402
Lowest to $0.0053
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888
Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984
Wurth Electronics Inc
CAP CER 1UF 25V X7R 0603
Lowest to $0.1444

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4,550+ $0.0127 $57.7850
11,115+ $0.0104 $115.5960
16,670+ $0.0104 $173.3680
25,000+ $0.0092 $230.0000
31,250+ $0.0092 $287.5000
42,860+ $0.0081 $347.1660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess