The VSC7434XIH is a Gigabit Ethernet switch from Vitesse Semiconductor. Designed for high-performance networking in enterprise and service provider environments, this switch provides a range of advanced features to optimize network performance, security, and manageability.
Applications
- Enterprise access and aggregation switches
- Service provider Ethernet switches
- Industrial Ethernet applications
- Data center networks
Features
- Gigabit Ethernet ports: Offers high-bandwidth connectivity for network devices.
- Advanced QoS: Prioritizes network traffic to ensure optimal performance for critical applications.
- VLAN support: Enables network segmentation for enhanced security and simplified management.
- Link aggregation: Increases bandwidth and provides redundancy for critical network links.
- Spanning Tree Protocol (STP): Prevents network loops, ensuring network stability.
- Port mirroring: Facilitates network monitoring and troubleshooting.
- Comprehensive security features: Includes access control lists (ACLs) and other security mechanisms to protect the network from unauthorized access.
Benefits
- Improved network performance: Gigabit speeds and QoS ensure fast and reliable data transmission.
- Enhanced network security: VLANs and ACLs protect sensitive data from unauthorized access.
- Simplified network management: User-friendly management interfaces streamline configuration and monitoring.
- Increased network uptime: Redundancy features minimize downtime and ensure business continuity.
The VSC7434XIH provides a robust and scalable solution for modern networking needs. Its comprehensive feature set and high-performance capabilities make it suitable for demanding environments. Detailed specifications regarding power consumption and operating conditions can be found in the official Vitesse documentation.