EN
  • EN
  • DE
  • IT

ZMY6V8

Part No ZMY6V8
Manufacturer Vishay
Catalog Electronic Wholesale
Description Zener Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1283184-ZMY6V8
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMY6V8 CAD Model

Description

The ZMY6V8 is a Zener diode manufactured by Vishay. This diode is engineered for voltage regulation and transient voltage protection across various electronic applications. As part of the ZMY series, it is recognized for its compact design and dependable performance, delivering stable voltage references and safeguarding sensitive circuitry.

Applications:

  • Voltage Regulation: Stabilizing voltage levels in power supplies, handheld devices, and control systems.
  • Overvoltage Protection: Shielding sensitive components from voltage spikes caused by electrostatic discharge (ESD) or inductive load switching.
  • Clipping Circuits: Refining waveforms by limiting voltage to a predefined level.
  • Voltage Clamping: Ensuring voltage does not exceed a specific threshold in electronic devices.
  • Handheld Electronics: Ideal for use in battery-powered devices that require stable voltage references and robust protection.

Features:

  • Small Outline Package (SOD-80): Designed for high-density board layouts and automated assembly.
  • High Surge Current Capability: Capable of withstanding transient voltage surges without incurring damage.
  • Tight Tolerance on Zener Voltage: Provides precise voltage regulation with minimal voltage variation.
  • Low Leakage Current: Reduces current leakage, enhancing energy efficiency in low-power scenarios.
  • Lead-Free Finish: Meets RoHS environmental compliance standards.

Benefits:

  • Precise Voltage Regulation: Guarantees stable and consistent voltage supply, promoting reliable circuit functionality.
  • Effective Overvoltage Protection: Protects sensitive components from potential damage due to voltage spikes and transients.
  • Enhanced Circuit Reliability: Increases the overall durability and lifespan of electronic devices.
  • Compact Size: Perfectly suited for space-constrained applications in portable devices and compact electronic assemblies.
  • Optimized Energy Efficiency: Low leakage current minimizes power consumption, especially in battery-operated devices.

Additional Details:

The ZMY6V8 features a nominal Zener voltage of 6.8V. It is housed in a SOD-80 or equivalent surface mount package. Typically, it offers a power dissipation around 500mW. Key specifications include forward voltage, reverse leakage current, and dynamic resistance. This diode is frequently incorporated in handheld electronics, consumer products, and industrial control systems where precise voltage regulation and overvoltage protection are essential in a compact form factor.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3139 $50.2240
390+ $0.2576 $100.4640
605+ $0.2496 $151.0080
830+ $0.2415 $200.4450
1,075+ $0.2335 $251.0125
1,435+ $0.2093 $300.3455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,675 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess