EN
  • EN
  • DE

WSL1206R0120FEA18

Part No WSL1206R0120FEA18
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES 0.012 OHM 1% 1/2W 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 51 Weeks
Features 12 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Manufacturer Vishay
Series WSL-HP
Package Reel - TR
Operating Temperature Range -65°C ~ 170°C
Package 1206 (3216 Metric)
Case / Package 1206
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number 541-10054-1, 541-10054-2, 541-10054-6
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903373-WSL1206R0120FEA18
Ultra Librarian 3D Model Ultra Librarian WSL1206R0120FEA18 CAD Model

Description

The WSL1206R0120FEA18 is a Power Metal Strip® resistor from Vishay. This resistor is designed for current sensing, voltage division, and pulse loading applications, particularly where high power and low resistance values are required.

Applications:

  • Current sensing in power supplies
  • Voltage regulation circuits
  • Automotive electronics (e.g., engine control units, ABS)
  • Industrial control systems
  • High-power inverters and converters
  • Battery management systems

Features:

  • High Power Rating: Capable of handling significant power dissipation in a small 1206 package.
  • Low Resistance Value: Offers a very low resistance of 0.012 ohms, ideal for precise current measurement.
  • Power Metal Strip® Construction: Utilizes Vishay's proprietary Power Metal Strip® technology, providing excellent stability and low inductance.
  • Low Inductance: Minimizes inductance for improved performance in high-frequency circuits.
  • High Surge Withstanding: Designed to withstand high surge currents, enhancing reliability in demanding applications.
  • AEC-Q200 Qualified: Suitable for automotive applications, meeting stringent quality and reliability standards.

Benefits:

  • Precise Current Measurement: Enables accurate monitoring and control of current flow in various circuits.
  • Compact Size: The 1206 package allows for space-saving designs in densely populated PCBs.
  • High Reliability: Offers dependable performance in harsh environments due to its robust construction and AEC-Q200 qualification.
  • Improved Efficiency: Low resistance minimizes power loss, contributing to higher overall system efficiency.
  • Stable Performance: Maintains stable resistance values over a wide range of operating conditions.

Additional Details:

The WSL1206R0120FEA18 features a resistance tolerance of 1% and a temperature coefficient of resistance (TCR) of ±75 ppm/°C. The operating temperature range is typically -65°C to +170°C. This resistor is RoHS compliant and lead-free. The power rating is dependent on the ambient temperature and mounting conditions, so it's crucial to consult the datasheet for specific derating curves. The resistor's construction minimizes self-inductance, making it suitable for high-frequency applications where inductive effects can be detrimental.

You May Also Be Interested in

Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Stackpole Electronics Inc.
RES 0.015 OHM 1% 3W 2512
Lowest to $0.7277
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2885 $59.1425
490+ $0.2368 $116.0320
760+ $0.2294 $174.3440
1,045+ $0.2220 $231.9900
1,350+ $0.2146 $289.7100
1,805+ $0.1924 $347.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess