EN
  • EN
  • DE
  • IT

WSC000110R00JEA

Part No WSC000110R00JEA
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Description Wirewound Resistors, Precision Power, Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 403149-WSC000110R00JEA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSC000110R00JEA CAD Model

Description

The WSC000110R00JEA is a precision power metal strip resistor manufactured by Vishay. This resistor is known for its high power rating, low resistance value, and excellent stability. It is designed for current sensing applications where accuracy and reliability are crucial. The resistor's construction ensures minimal inductance and a low temperature coefficient of resistance (TCR), providing consistent performance over a wide temperature range.

Applications:

  • Current Sensing: Precise current measurement in power supplies, motor control circuits, and battery management systems.
  • Voltage Division: Accurate voltage division in circuits requiring stable and precise voltage ratios.
  • Feedback Control: Providing feedback signals in control loops for power converters and amplifiers.
  • Power Measurement: Measuring power consumption in various electronic devices and systems.
  • High-Power Circuits: Use in circuits requiring high power dissipation capabilities.

Features:

  • High Power Rating: Capable of dissipating significant power without overheating.
  • Low Resistance Value: Designed for low resistance values, suitable for current sensing applications.
  • Excellent Stability: Provides stable resistance value over a wide range of temperatures and operating conditions.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes with temperature variations.
  • Low Inductance: Designed to minimize inductance, making it suitable for high-frequency applications.

Benefits:

  • Accurate Current Measurement: Enables precise current measurement in various applications.
  • Stable Performance: Provides consistent and reliable performance over a wide range of operating conditions.
  • Efficient Power Dissipation: Dissipates heat effectively, preventing overheating and ensuring long-term reliability.
  • Reduced Circuit Errors: Minimizes errors due to resistance variations with temperature.
  • Enhanced System Performance: Improves the overall performance and efficiency of electronic systems.

Additional Details:

The WSC000110R00JEA typically comes in a surface-mount package. Key specifications include resistance value (10 milliohms), power rating, tolerance, and TCR. Designers should consult the manufacturer's datasheet for detailed specifications and application guidelines. Proper PCB layout is crucial for minimizing thermal resistance and ensuring efficient heat dissipation. This resistor is commonly used in applications requiring high accuracy and stability, such as power supplies, motor control, and battery management systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMIS
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess