EN
  • EN
  • DE

WSC-1-1.96-1%

Part No WSC-1-1.96-1%
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104867-WSC-1-1.96-1%
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSC-1-1.96-1% CAD Model

Description

The WSC-1-1.96-1% is a precision resistor manufactured by Vishay. This resistor is designed for applications requiring high accuracy and stability. The "1.96" in the name refers to the resistance value (1.96 Ohms), and "1%" indicates the tolerance of the resistance value. Vishay's WSC series resistors are known for their excellent performance characteristics.

Applications

  • Precision Voltage Dividers: Used in voltage divider circuits where accurate voltage ratios are required.
  • Current Sensing: Employed as current sense resistors in power supplies and motor control circuits.
  • Feedback Resistors: Utilized in operational amplifier circuits as feedback resistors to set gain accurately.
  • Calibration Equipment: Integrated into calibration devices where precise resistance values are crucial.
  • Test and Measurement Instruments: Used in test and measurement equipment for accurate signal conditioning and measurement.

Features

  • High Precision: Offers a tight tolerance of 1% for accurate resistance value.
  • Low Temperature Coefficient: Minimizes resistance changes due to temperature variations.
  • High Stability: Provides stable performance over time and under varying operating conditions.
  • Small Size: Compact size allows for easy integration into space-constrained applications.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, facilitating automated manufacturing processes.

Benefits

  • Improved Accuracy: Tight tolerance ensures accurate circuit performance and reduces errors.
  • Stable Performance: Low temperature coefficient and high stability ensure consistent performance over a wide temperature range.
  • Reduced Drift: Minimizes resistance drift over time, maintaining circuit accuracy for extended periods.
  • Simplified Design: Small size allows for compact circuit layouts and efficient use of board space.
  • Automated Assembly: SMT design enables efficient and cost-effective automated assembly.

Additional Details

The WSC-1-1.96-1% resistor is typically constructed using thin film technology to achieve its high precision and stability. It is available in a surface mount package suitable for automated assembly. Specific technical specifications include its power rating, operating temperature range, and resistance value. The resistor's low temperature coefficient ensures minimal resistance variation over a wide temperature range, making it suitable for demanding applications where precise and stable performance is critical.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess