EN
  • EN
  • DE

VS1838B

Part No VS1838B
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 399352-VS1838B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VS1838B CAD Model

Description

The VS1838B is an infrared (IR) receiver module manufactured by Vishay. It is a compact, integrated device designed to receive and demodulate infrared signals, commonly used in remote control applications.

Applications

  • Remote Control Systems: Used in TVs, DVD players, air conditioners, and other consumer electronics controlled by infrared remote controls.
  • Home Automation Systems: Integrated into home automation devices such as smart lights, thermostats, and security systems.
  • Industrial Control Systems: Employed in industrial equipment and machinery controlled by infrared remote controls.
  • Robotics: Used in robots to receive commands from infrared remote controls or other IR transmitters.
  • Toy and Gaming Devices: Found in toys and gaming consoles that utilize infrared communication.

Features

  • Integrated IR Receiver: Contains a photodiode, preamplifier, and demodulation circuitry in a single package.
  • High Sensitivity: Provides excellent sensitivity to infrared signals, ensuring reliable reception.
  • Built-in Noise Filtering: Filters out ambient noise and interference, improving signal quality.
  • 38 kHz Carrier Frequency: Designed to receive infrared signals modulated at a carrier frequency of 38 kHz.
  • TTL/CMOS Compatibility: Outputs a TTL/CMOS compatible signal, allowing easy interfacing with microcontrollers and other digital circuits.
  • Compact Package: Small size allows for easy integration into various applications.

Benefits

  • Simplified System Design: Integrated design simplifies the implementation of infrared remote control systems.
  • Improved Reliability: Built-in noise filtering ensures reliable reception even in noisy environments.
  • Reduced Component Count: Integrated design reduces the number of external components required.
  • Easy Integration: TTL/CMOS compatible output simplifies interfacing with other electronic circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for infrared remote control applications.

Additional Details: The VS1838B typically operates at a supply voltage of 2.7V to 5.5V. Consult the Vishay datasheet for details on pin assignments, sensitivity curves, and other performance characteristics.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1,145+ $0.0437 $50.0365
2,790+ $0.0359 $100.1610
4,315+ $0.0348 $150.1620
5,955+ $0.0336 $200.0880
7,695+ $0.0325 $250.0875
10,275+ $0.0292 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 385,000 pieces
MOQ: 1145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess