EN
  • EN
  • DE

DS1287

Part No DS1287
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Description Real Time Clock
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
No 107636
Win Source Part Number 037681-DS1287
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Security
Ultra Librarian 3D Model Ultra Librarian DS1287 CAD Model

Description

Maxim Integrated's DS1287 Real-Time Clock

The DS1287 Real-Time Clock (RTC) from Maxim Integrated is a self-contained timekeeping module that combines a real-time clock/calendar and 114 bytes of static RAM. It provides a full binary-coded decimal (BCD) clock/calendar that is accessible through a simple multiplexed byte-wide interface. The integrated circuit encapsulates a quartz crystal and a lithium battery, which ensures that timekeeping is maintained even when the main power to the device is interrupted.

This RTC module is designed to be a drop-in replacement for the industry-standard DS1287, and it offers a wide range of features that make it an essential component for applications requiring accurate timekeeping and data storage capabilities. The DS1287 is particularly well-suited for use in embedded systems, servers, industrial controllers, and other equipment where reliable time tracking is crucial.

Key Features of the DS1287:

  • Integrated Power Supply: The DS1287 includes an embedded lithium battery that provides a long-term power supply, ensuring the clock continues to run and the RAM retains data for over 10 years in the absence of external power.
  • Timekeeping Accuracy: The device maintains accurate timekeeping with a precision quartz crystal oscillator, which is factory-tuned for high stability.
  • BCD Representation: The clock/calendar provides seconds, minutes, hours, day, date, month, and year information in a BCD format, which simplifies interfacing with microprocessors.
  • Programmable Alarm: The DS1287 features a programmable alarm that can be set to trigger on a specific second, minute, hour, day, or date.
  • Automatic Leap Year Compensation: The device automatically adjusts for months with fewer than 31 days, including corrections for leap year.
  • Simple Interface: The multiplexed byte-wide interface allows for easy integration with most microprocessors without the need for additional components.
  • Durable Construction: Encapsulated in a 24-pin DIP (Dual In-line Package) or EDIP (Extended Dual In-line Package), the DS1287 is designed for robust performance in a variety of environmental conditions.

The DS1287 is an ideal solution for designers looking for a reliable and easy-to-implement real-time clock module. With its comprehensive feature set and self-contained design, this RTC from Maxim Integrated is a dependable choice for maintaining accurate time and system data across a wide range of applications.

You May Also Be Interested in

NEC
Need more? Email Us
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
Dialog Semiconductor GmbH
Lowest to $4.8972
NEC
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Sanken
Lowest to $1.1435

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess