EN
  • EN
  • DE

MCC19-14IO1B

Part No MCC19-14IO1B
Manufacturer IXYS
Catalog SCRs - Single - Modules
Description SCR MODULE 1.4KV 40A TO-240AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Structure Series Connection - All SCRs
Number of SCRs, Diodes 2 SCRs
Voltage - Off State 1.4 kV
Current - On State (It (AV)) (Max) 25 A
Current - On State (It (RMS)) (Max) 40 A
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Gate Trigger (Igt) (Max) 100 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 400A, 420A
Current - Hold (Ih) (Max) 200 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Chassis Mount
Case / Package TO-240AA
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1494139-MCC19-14IO1B
Ultra Librarian 3D Model Ultra Librarian MCC19-14IO1B CAD Model

Description

N

You May Also Be Interested in

IXYS
SCR MODULE 1.4KV 33A TO-240AA
Lowest to $49.8317
Vishay
SCR MODULE 1.4KV 100A ADD-A-PAK
Need more? Email Us
Sensata-Crydom
SCR MODULE 800V MODULE
Need more? Email Us
Sensata-Crydom
SCR MODULE 1.2KV MODULE
Need more? Email Us
Vishay
SCR MODULE 1.6KV 135A ADD-A-PAK
Need more? Email Us
IXYS
SCR MODULE 1.2KV 180A TO-240AA
Need more? Email Us
Sensata-Crydom
SCR MODULE 600V MODULE
Need more? Email Us
Vishay
SCR MODULE 600V 235A ADD-A-PAK
Need more? Email Us
Vishay
SCR MODULE 600V 235A ADD-A-PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess