EN
  • EN
  • DE

PBSS4041SPN,115

Part No PBSS4041SPN,115
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description Bipolar Transistors - BJT Dual +/-60V +6.7A -5.9A 0.73W 130MHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Mounting Style SMD/SMT
Package / Case SOIC-8
Transistor Polarity NPN, PNP
Configuration Dual
Collector- Emitter Voltage VCEO Max 60 V
Emitter- Base Voltage VEBO 5 V
Pd - Power Dissipation 730 mW
Gain Bandwidth Product fT 130 MHz
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Technology Si
Brand Nexperia
Continuous Collector Current - 5.9 A, 6.7 A
DC Collector/Base Gain hfe Min 300
Product Type BJTs - Bipolar Transistors
Standard Pack Qty 1000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian PBSS4041SPN,115 CAD Model

Description

The PBSS4041SPN,115 is a bipolar transistor array. It is manufactured by Nexperia USA Inc.

  • Power Rating: 2.3W
  • Packaging: Tape and reel
  • Transistor Type: NPN and PNP
  • Voltage Collector Emitter Breakdown: 60V (Max)
  • Current Collector: 6.7A and 5.9A (Max)
  • Package/Case: 8-SOIC (0.154", 3.90mm Width)
  • Supplier Device Package: 8-SO
  • Frequency Transition: 130MHz and 110MHz
  • DC current gain (hFE) (Min) @ Ic, Vce: 150 @ 4A, 2V / 150 @ 2A, 2V
  • Alternative Parts (Cross-Reference): PBLS2002S,115, PBLS2001S,115, PBLS2003S,115, ULN2003AS16-13, ULN2002AS16-13, ULN2004AS16-13PBSS4041SPN,115
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: unaffected
  • HTSUS: 8541.29.0075
  • Manufacturer: Nexperia USA Inc.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Darlington Transistors 8ch 500mA 50V 2.7k Ohm 5V -40/85
Lowest to $2.8512
Toshiba Semiconductor and Storage
MOSFETs LowON Res MOSFET ID=4A VDSS=20V
Lowest to $0.2911
NXP / Nexperia
RF Bipolar Transistors Single NPN 15V 25mA 300mW 25 2.8GHz
Need more? Email Us
Toshiba Semiconductor and Storage
RF Bipolar Transistors Radio-Frequency Bipolar Transistor
Need more? Email Us
Panjit
MOSFETs 20V N-Channel Enhancement Mode MOSFET
Need more? Email Us
NXP / Nexperia
RF Bipolar Transistors PNP 35MA 15V 4GHZ
Need more? Email Us
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT NPN 230V 1A
Lowest to $1.1642
Infineon Technologies
MOSFETs HIGH POWER_LEGACY
Lowest to $23.3473
Infineon Technologies
MOSFETs P-Ch -100V -15A TO220-3
Lowest to $2.7083

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $64.5833 $193.7499
4+ $62.5000 $250.0000
5+ $60.4167 $302.0835
6+ $54.1667 $325.0002
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess