EN
  • EN
  • DE

VS-10RIA80M

Part No VS-10RIA80M
Manufacturer Vishay
Catalog SCRs - Single
Description SCR 800V 10A TO-48
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tube
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Maximum) 2V
Current - Gate Trigger (Igt) (Maximum) 60mA
Voltage - On State (Vtm) (Maximum) 1.75V
Current - On State (It (AV)) (Maximum) 25A
Current - On State (It (RMS)) (Maximum) 10A
Current - Hold (Ih) (Maximum) 130mA
Current - Off State (Maximum) 10mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 190A, 200A
SCR Type Standard Recovery
Operating Temperature Range -65°C ~ 125°C
Mounting Chassis, Stud Mount
Package TO-208AA, TO-48-3, Stud
Manufacturer Package TO-208AA (TO-48)
Win Source Part Number 760173-VS-10RIA80M
Popularity Medium
Supply and Demand Status Limited
Family Name VS-10RIA80
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian VS-10RIA80M CAD Model

Description

The VS-10RIA80M is a high-voltage, high-current rectifier diode manufactured by Vishay. It is designed for use in various power rectification applications, providing efficient and reliable conversion of AC to DC power. This diode features a high surge current capability and a rugged construction for demanding environments.

Applications

  • Power Supplies: Rectifying AC input voltage in power supplies.
  • Inverters: Use in inverters for converting DC to AC power.
  • Motor Drives: Providing rectification in motor drive circuits.
  • Welding Equipment: Rectifying power in welding machines.
  • Uninterruptible Power Supplies (UPS): Providing rectification in UPS systems.

Features

  • High Voltage: Voltage rating of 800V.
  • High Current: Current rating of 10A.
  • High Surge Current Capability: Withstands high surge currents.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Rugged Construction: Designed for reliable operation in demanding environments.
  • Axial Lead Package: Through-hole mounting with axial leads.

Benefits

  • Efficient Rectification: Provides efficient conversion of AC to DC power.
  • Reliable Operation: Designed for reliable operation in demanding environments.
  • High Voltage and Current Handling: Handles high voltage and current levels.
  • Easy Installation: Through-hole mounting simplifies installation.

Additional Details

The VS-10RIA80M is packaged in an axial leaded package. Proper heat sinking is crucial for dissipating heat generated by the diode. The operating temperature range is typically specified to cover industrial applications. The diode is RoHS compliant, meaning it does not contain hazardous substances. It should be mounted with consideration for heat dissipation. The forward voltage drop is typically around 1.1V at rated current. The reverse leakage current is typically very low. The VS-10RIA family of rectifier diodes offers various voltage and current ratings to meet the requirements of different applications. It is a reliable and efficient choice for various power rectification applications.

You May Also Be Interested in

ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160
Littelfuse Inc.
SCR 50V 12A TO220AB
Lowest to $1.3481
ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $0.2356
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess