Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Vishay
Package Tube
Product Status Active
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 5300Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Propagation Delay tpLH / tpHL (Max) 400ns, 400ns
Pulse Width Distortion (Max) 200ns
Rise / Fall Time (Typ) 100ns, 100ns
Current - Output High, Low 500mA, 500mA
Current - Peak Output 500mA
Voltage - Forward (Vf) (Typ) 1.3V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 15V ~ 32V
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Approval Agency cUR, UR
Base Product Number VO3150
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 902767-VO3150A
Ultra Librarian 3D Model Ultra Librarian VO3150A CAD Model

Description

The Vishay 902767-VO3150A is an optical coupling gate driver isolator.

  • Application: High voltage isolation and fast switching performance
  • Voltage Isolation: 5300Vrms
  • Rise/Fall Time: 100ns
  • Current Output: 500mA
  • Forward Voltage: 1.3V
  • Package: 8-DIP (0.300", 7.62mm)
  • Operating Temperature Range: -40°C to 110°C

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DRIVER 8SMD
Lowest to $4.9028
ECAD model for FOD3182SV
Broadcom Limited
3.0 Amp Output Current IGBT Gate Drive Optocoupler | OPTOISO 3.75KV 1CH GATE DRVR 6SO
Lowest to $4.1200
ECAD model for ACPL-P341-500E
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DRVR 8SOIC
Need more? Email Us
ECAD model for ADUM4121-1ARIZ
Analog Devices Inc.
4 A Dual-Channel Gate Driver | DGTL ISO 2.5KV GATE DRIVER 8SOIC
Lowest to $5.5527
ECAD model for ADUM3220ARZ
Analog Devices Inc.
DGTL ISO 1KV 2CH GATE DVR 16SOIC
Lowest to $6.8560
ECAD model for ADUM7234BRZ
Texas Instruments
5-A/5-A, 3-KVRMS AUTOMOTIVE SING
Lowest to $35.9091
ECAD model for UCC5350MCQDRQ1
Analog Devices Inc.
IGBT GATE DRIVER W/ SLEW RATE CO
Lowest to $9.9598
ECAD model for ADUM4122BRIZ
Broadcom Limited
AUTOMOTIVE OPTOCOUPLER
Need more? Email Us
ECAD model for ACPL-33JT-500E
Broadcom Limited
OPTOISO 5KV 1CH GATE DRIVER 8SO
Lowest to $2.0840
ECAD model for ACPL-K342-560E

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention