EN
  • EN
  • DE

ADUM4122BRIZ

Part No ADUM4122BRIZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description IGBT GATE DRIVER W/ SLEW RATE CO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features 2A Gate Driver Magnetic Coupling 5000Vrms Channel 8-SOIC-IC
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.295", 7.50mm Width)
Case / Package 8-SOIC-IC
Family Name ADUM4122
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 80
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911097-ADUM4122BRIZ
Ultra Librarian 3D Model Ultra Librarian ADUM4122BRIZ CAD Model

Description

ADUM4122BRIZ by Analog Devices Inc.

The ADUM4122BRIZ is a robust, high-performance isolated gate driver designed by Analog Devices Inc. to offer superior isolation and drive strength for switching power devices, such as IGBTs and MOSFETs. Engineered for high reliability and efficiency, this component is an essential building block in a wide range of applications, including industrial inverters, motor control systems, and switched-mode power supplies.

Key Features:

  • Dual-Channel Isolation: The device features dual-channel isolation, enabling the control of two independent gates with reinforced galvanic isolation between the input and output sides, providing safety and noise immunity.
  • High-Voltage Isolation: The ADUM4122BRIZ offers an impressive isolation voltage rating, ensuring reliable operation in high-voltage applications and compliance with industry safety standards.
  • Robust Gate Drive: With its strong drive capability, this gate driver delivers the necessary power to switch power devices efficiently, reducing transition losses and improving overall system performance.
  • Flexible Input Interface: The device supports a wide range of input logic levels, making it compatible with various control circuits and simplifying design integration.
  • CMTI Performance: It boasts high common-mode transient immunity (CMTI), minimizing the risk of erroneous switching due to noisy environments.

Applications:

  • Industrial Inverters
  • Motor Control Systems
  • Power Supply Units
  • Renewable Energy Systems
  • Electric Vehicle Power Electronics

The ADUM4122BRIZ is housed in a compact, surface-mount package, making it suitable for space-constrained applications while providing robust protection against harsh industrial conditions. Analog Devices Inc. has crafted this device with precision, ensuring that it meets the stringent requirements of modern electronic systems where reliability and efficiency are paramount.

By integrating the ADUM4122BRIZ into your design, you can expect a seamless and reliable operation, backed by the quality and expertise that Analog Devices Inc. is known for. Whether you're developing cutting-edge power conversion systems or improving the performance of existing designs, the ADUM4122BRIZ stands as a top-tier choice for your isolated gate driving needs.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209
STMicroelectronics
DIGITAL ISO 5KV 1CH GATE DVR 8SO
Lowest to $4.3657

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7203 $62.9233
25+ $4.6936 $117.3400
39+ $4.5469 $177.3291
53+ $4.4002 $233.2106
68+ $4.2536 $289.2448
91+ $3.8136 $347.0376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess