Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306041-M34C02-WDW6TP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M34C02-WDW6TP CAD Model

Description

Introducing the M34C02-WDW6TP EEPROM from STMicroelectronics

The M34C02-WDW6TP is a high-performance, 2 Kbit serial Electrically Erasable Programmable Memory (EEPROM) device from the renowned semiconductor manufacturer, STMicroelectronics. This product is designed to deliver a flexible and reliable data storage solution for a wide array of applications, ranging from industrial automation to consumer electronics.

This EEPROM device utilizes the I²C (Inter-Integrated Circuit) serial interface, which ensures easy integration into most microcontroller-based systems. With a memory size of 2 Kbits, the M34C02-WDW6TP provides sufficient space for storage of configuration parameters, calibration data, or small application datasets.

Key Features:

  • Memory Size: 2 Kbits of EEPROM storage, allowing for efficient data management and storage.
  • Interface: I²C serial interface with support for up to 400 kHz (Fast Mode) and 1 MHz (Fast Mode Plus), providing quick and reliable communication.
  • Write Cycle Time: Fast write cycle time of 5 ms maximum, enabling rapid data updates and minimal system downtime.
  • Operating Voltage Range: Wide supply voltage range from 1.8 V to 5.5 V, making it suitable for various power environments.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under harsh conditions.
  • Write Protect: Hardware write protection for the entire memory array, safeguarding your data against inadvertent changes.
  • Packaging: Available in a compact 8-pin TSSOP package, optimized for space-constrained applications.

The M34C02-WDW6TP also boasts a low-power design, which is critical for battery-powered devices where energy efficiency is paramount. Its endurance, with up to one million write cycles and a data retention period of over 40 years, ensures long-term reliability of the stored information.

STMicroelectronics' commitment to quality is evident in the M34C02-WDW6TP EEPROM, which is designed and manufactured to meet the high standards expected of industrial-grade components. Whether you are developing a new product or upgrading an existing system, the M34C02-WDW6TP offers a robust and versatile non-volatile memory solution that you can depend on.

For designers and engineers looking for a dependable and flexible data storage option, the M34C02-WDW6TP from STMicroelectronics represents an excellent choice, marrying performance with reliability in a compact form factor.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (512 x 8) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93C66A-I/MS
Microchip Technology
EEPROM Serial-Microwire 2K-bit 128 x 16 5V 8-Pin SOIC N Tube
Need more? Email Us
ECAD model for 93C56BX-I/SN
Microchip Technology
IC EEPROM 16KBIT SPI 3MHZ 8DIP / EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3 MHz 8-PDIP
Need more? Email Us
ECAD model for 93AA86/P
Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (256 x 16) SPI 2 MHz 8-MSOP
Lowest to $1.2807
ECAD model for 93LC66BT-I/MS
Microchip Technology
Contact for details
Need more? Email Us
ECAD model for AT28C256-25PC
Microchip Technology
IC EEPROM 2KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 2Kb (256 x 8) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93LC56A-I/MS
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8DIP / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-PDIP
Need more? Email Us
ECAD model for AT24C01-10PI-2.7
Microchip Technology
IC EEPROM 4KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.9780
ECAD model for AT24C04AN-10SI-2.7
Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (256 x 16) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93AA66B-I/MS

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention