Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Reel - TR
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 4000Vrms
Common Mode Transient Immunity (Minimum) 1kV/μs
Input Type DC
Output Type Open Drain
Output Current per Channel 50mA
Data Rate 10MBd
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Rise / Fall Time (Typ) 23ns, 7ns
Voltage - Forward (Vf) (Typ) 1.4V
Current - DC Forward (If) (Maximum) 20mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 100°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1279674-VO0600T
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VO0600T CAD Model

Description

The 1279674-VO0600T is an optocoupler from Vishay Semiconductor Opto Division.

  • Packaging: Reel - TR
  • Mounting Type: Through SMD
  • Operating Temperature Range: -40°C to 100°C
  • Output Type: Open Drain
  • Input Type: DC
  • Voltage Forward: 1.4V
  • Data Rate: 10MBd
  • Common Mode Transient Immunity: 1kV/μs
  • Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
  • REACH: Unaffected
  • Popularity: Medium

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 3.75KV PSH PULL 6MFSOP-5
Lowest to $3.0407
ECAD model for TLP117(F)
Fairchild/ON Semiconductor
High Speed-10 MBit/s Logic Gate Optocouplers
Need more? Email Us
ECAD model for HCPL0639
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $6.8513
ECAD model for ACPL-K64L-000E
Toshiba Semiconductor and Storage
Lowest to $0.3233
ECAD model for TLP2768
Toshiba Semiconductor and Storage
Lowest to $2.7812
ECAD model for TLP112(F)
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP112(TPR)
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TLP209D(TP,F)
Toshiba Semiconductor and Storage
Lowest to $3.1201
ECAD model for TLP117(TPL,F)
Toshiba Semiconductor and Storage
OPTOISO 3.75KV OPEN COLL SO6-5
Lowest to $2.0107
ECAD model for TLP2368

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2272 $51.6352
38+ $2.6480 $100.6240
59+ $2.5652 $151.3468
81+ $2.4825 $201.0825
105+ $2.3997 $251.9685
140+ $2.1515 $301.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 650 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention