Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type One Time Programmable(OTP)
EEPROM Size 128 x 8
RAM Size 96 x 8
Supply Voltage 3 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
RoHS State Request Verification
Win Source Part Number 1237921-PIC16CE623-04/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16CE623
Introduction Date November 22, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16CE623-04/SO CAD Model

Description

Product Overview: PIC16CE623-04/SO from Microchip Technology

The PIC16CE623-04/SO is a high-performance, fully-static, 8-bit CMOS microcontroller from Microchip Technology. It is a member of the renowned PIC (Peripheral Interface Controller) family, known for its versatility and ease of use in a wide range of electronic applications. The PIC16CE623-04/SO is particularly designed for embedded control systems and offers a robust set of features that make it ideal for applications such as automotive, industrial control, consumer electronics, and more.

Key Features:

  • Core: The device features a PIC microcontroller core that can handle a maximum clock frequency of 4 MHz, providing a balance between power consumption and processing speed.
  • Memory: It comes with 128 bytes of EEPROM data memory, which is highly reliable and suitable for non-volatile storage of configuration settings or small amounts of data.
  • I/O Pins: This microcontroller provides 5 I/O pins, allowing for flexible connection to peripherals and other circuit components.
  • Timers: It includes an 8-bit timer and a watchdog timer, which are essential for timing-related tasks and system reliability.
  • Operating Voltage: The device operates over a wide voltage range of 2.5V to 5.5V, accommodating various power supply configurations.
  • Package: The PIC16CE623-04/SO is available in a compact SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

Advantages:

The microcontroller's small size, combined with its low power consumption, makes the PIC16CE623-04/SO an excellent choice for portable and battery-operated devices. Its EEPROM technology provides data retention without the need for an external battery, ensuring the preservation of critical data even when the power is off. Additionally, the device's programmability and reusability make it a cost-effective solution for a wide range of applications.

Applications:

The PIC16CE623-04/SO microcontroller is well-suited for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Security systems
  • Consumer electronics

With its robust feature set and Microchip's reputation for quality, the PIC16CE623-04/SO is a reliable choice for designers and engineers looking to integrate an efficient microcontroller into their next project.

You May Also Be Interested in

Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention