EN
  • EN
  • DE
  • IT

VLMB1500-GS08

Part No VLMB1500-GS08
Manufacturer Vishay
Catalog LED Indication - Discrete
Description LED BLUE 0402 SMD  /  Blue 473nm LED Indication - Discrete 2.9V 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Vishay Semiconductor Opto Division
Series CHIPLED
Package Tape & Reel
Color Blue
Configuration Standard
Millicandela Rating 28.1mcd
Lens Style Rectangle with Flat Top
Lens Size 1.00mm x 0.50mm
Voltage - Forward (Vf) (Typ) 2.9V
Current - Test 5mA
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 473nm
Wavelength - Peak 468nm
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Dimension 1.00mm L x 0.50mm W
Height (Max) 0.55mm
Base Product Number VLMB1500
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names VLMB1500-GS08CT,VLMB1500-GS08TR,VLMB1500GS08,VLMB1500-GS08DKR
Standard Package 3,000
Win Source Part Number 966946-VLMB1500-GS08
Ultra Librarian 3D Model Ultra Librarian VLMB1500-GS08 CAD Model

Description

The Vishay Semiconductor Opto Division VLMB1500-GS08 is a CHIPLED series blue LED indication discrete component.

  • Package: 0402 (1005 Metric)
  • Viewing Angle: 130 degrees
  • Lens Style: Rectangle with Flat Top
  • Lens Size: 1.00mm x 0.50mm
  • Millicandela Rating: 28.1mcd
  • Forward Voltage: 2.9V
  • Current Test: 5mA
  • Wavelength - Dominant: 473nm
  • Wavelength - Peak: 468nm
  • Packaging: Tape and Reel
  • Application: Optoelectronics

You May Also Be Interested in

Rohm Semiconductor
LED YELLOW CLEAR 1305 SMD REV
Lowest to $0.2200
Rohm Semiconductor
LED RED DIFFUSED 0603 SMD
Lowest to $0.2891
Rohm Semiconductor
LED ORANGE DIFFUSED 0603 SMD
Lowest to $0.0647
Panasonic
LED GREEN 0603 SMD
Lowest to $0.1605
Stanley Electric Co
LED YELLOW CLEAR 1206 SMD
Lowest to $0.2473
Lumex Opto/Components Inc.
LED BLUE CLEAR 1206 SMD
Need more? Email Us
Broadcom Limited
LED Tri-Color Blue/Green/Red 465nm/521nm/629nm 4-Pin PLCC T/R / LED RGB CLEAR 4SMD
Lowest to $0.9417
Broadcom Limited
LED GREEN CLEAR 0603 R/A SMD
Lowest to $0.2522
Kingbright
LED YELLOW CLEAR 0805 SMD
Lowest to $0.1314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess