EN
  • EN
  • DE

VJ0805Y683JXABE31

Part No VJ0805Y683JXABE31
Manufacturer Vishay
Catalog Ceramic Capacitors
Description Cap Cer SMD 0805 68nF ± 5% 50V X7R Auto T&R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1209648-VJ0805Y683JXABE31
Categories Ceramic Capacitors
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VJ0805Y683JXABE31 CAD Model

Description

The VJ0805Y683JXABE31 is a multilayer ceramic capacitor (MLCC) from Vishay. This capacitor is designed for surface mount applications and is commonly used in a wide range of electronic circuits for functions such as decoupling, bypassing, filtering, and energy storage.

Applications:

  • Decoupling in power supplies.
  • Bypassing high-frequency noise in digital circuits.
  • Filtering in signal processing circuits.
  • Energy storage in portable devices.
  • Snubber circuits for transient voltage suppression.

Features:

  • Case Size: 0805 (2012 Metric)
  • Capacitance: 68000 pF (68 nF)
  • Voltage Rating: 50V
  • Dielectric: X7R
  • Tolerance: ±5%
  • Termination: Nickel Barrier with Tin Plating
  • RoHS Compliant: Yes

Benefits:

  • Stable Performance: X7R dielectric provides stable capacitance over a wide temperature range (-55°C to +125°C) and voltage conditions.
  • Compact Size: The 0805 package allows for high-density mounting, saving valuable board space.
  • Reliable Operation: Manufactured with high-quality materials and processes, ensuring long-term reliability.
  • Cost-Effective: Offers a good balance of performance and cost, making it suitable for high-volume applications.
  • Easy Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.

Additional Details:

The VJ0805Y683JXABE31 capacitor features a nickel barrier termination with tin plating, which provides excellent solderability and resistance to soldering heat. It is suitable for reflow soldering processes. The X7R dielectric classification indicates that the capacitance changes by ±15% over the operating temperature range of -55°C to +125°C. This capacitor is widely used in consumer electronics, industrial equipment, and automotive applications.

You May Also Be Interested in

Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess