EN
  • EN
  • DE

SST25PF040C-40V/SN18GVAO

Part No SST25PF040C-40V/SN18GVAO
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100, SST25
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface SPI
Clock Frequency 40 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST25PF040
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254569-SST25PF040C-40V/SN18GVAO
Ultra Librarian 3D Model Ultra Librarian SST25PF040C-40V/SN18GVAO CAD Model

Description

Microchip Technology SST25PF040C-40-4I-S2AF SPI Serial Flash Memory

The SST25PF040C-40-4I-S2AF from Microchip Technology is a high-quality, 4 Mbit SPI serial flash memory chip designed to provide reliable and efficient non-volatile storage solutions for a wide range of electronic applications. This device operates on a single 2.7V to 3.6V power supply, making it an ideal choice for portable and battery-operated devices.

Key Features

  • Memory Capacity: 4 Mbit (512K x 8)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Operating Voltage: 2.7V to 3.6V
  • Performance: High-speed clock frequency of 40 MHz for fast read/write operations
  • Endurance: Superior reliability with 100,000 write cycles per sector
  • Data Retention: Guaranteed for a minimum of 100 years
  • Security: Built-in write protection features to safeguard data integrity
  • Temperature Range: Industrial grade with an operating temperature range from -40°C to +85°C
  • Package: 8-contact WSON (6x5 mm)

Applications

The SST25PF040C-40-4I-S2AF is versatile and can be utilized in a variety of applications, including:

  • Digital Voice Recorders
  • Bluetooth Devices
  • Digital Cameras
  • MP3 Players
  • Wireless LANs
  • GPS Systems
  • Industrial Control Systems

Technical Specifications

The device boasts a sequential read mode for continuous read with SCK clock, which allows for efficient data streaming. It also features a flexible erase capability with options for erasing individual 4 Kbyte sectors or entire 32 Kbyte or 64 Kbyte blocks, providing users with the flexibility to manage data storage according to their specific needs.

Product Code Explanation

The product code SST25PF040C-40-4I-S2AF can be broken down to reveal specific information about the device:

  • SST: Brand identifier for Microchip's SST products
  • 25PF: Product family code indicating a serial flash memory
  • 040C: Memory density code indicating 4 Mbit capacity
  • 40: Speed grade indicating a 40 MHz clock frequency
  • 4I: Temperature range code indicating industrial grade (-40°C to +85°C)
  • S2AF: Package code for the 8-contact WSON package

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess