EN
  • EN
  • DE

K4B2G1646Q-BMK0

Part No K4B2G1646Q-BMK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 128Mx16 (2Gb) Ind 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941263-K4B2G1646Q-BMK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G1646Q-BMK0 CAD Model

Description

The Samsung K4B2G1646Q-BMK0 is a high-performance DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component designed for a variety of memory-intensive applications. Manufactured by Samsung, a global leader in memory technology, this chip offers a robust solution for systems requiring fast, efficient, and reliable memory access.

Applications:

  • Desktop PCs: Used as main system memory to enhance overall system performance and multitasking capabilities.
  • Laptop Computers: Integrated into laptop computers to provide sufficient memory for running applications and operating systems smoothly while conserving power.
  • Gaming Consoles: Employed in gaming consoles to support high-resolution graphics and complex game environments for an enhanced gaming experience.
  • Networking Devices: Utilized in routers, switches, and other networking equipment to manage data traffic efficiently and ensure reliable network performance.
  • Embedded Systems: Found in various embedded systems, such as industrial control systems and automotive electronics, where high-speed and reliable memory is essential.

Features:

  • High-Speed Data Transfer: Offers fast data transfer rates, significantly reducing latency and improving system responsiveness.
  • Low Power Consumption: Designed to operate at a low voltage, minimizing power consumption and heat generation, which is crucial for portable devices.
  • Double Data Rate (DDR) Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • High Density: Provides a significant amount of memory in a compact package, allowing for efficient use of space and greater system capabilities.
  • Advanced Packaging: Employs advanced packaging techniques to ensure signal integrity, thermal management, and overall reliability.

Benefits:

  • Improved System Performance: Enhances the speed and responsiveness of computer systems and applications, leading to smoother operation.
  • Increased Multitasking Capability: Enables users to run multiple applications simultaneously without experiencing performance degradation.
  • Enhanced Gaming Experience: Delivers smoother gameplay, faster loading times, and improved graphics rendering for a more immersive gaming experience.
  • Stable System Operation: Ensures reliable performance and reduces the risk of system crashes and data loss, enhancing overall system stability.
  • Extended Battery Life: Contributes to longer battery life in portable devices such as laptops and tablets by minimizing power consumption.

Additional Details:

The K4B2G1646Q-BMK0 complies with the JEDEC standards for DDR3 SDRAM. Detailed technical specifications, including operating frequency, timings, and voltage requirements, can be found in the official Samsung datasheet for this part number. This memory chip is manufactured using high-quality materials and undergoes rigorous testing to ensure optimal performance and reliability under various operating conditions.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 336 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess