EN
  • EN
  • DE

IDT7134LA35CB

Part No IDT7134LA35CB
Manufacturer IDT, Integrated Device Technology Inc
Catalog Memory
Description HIGH-SPEED 4K x 8 DUAL-PORT STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184436-IDT7134LA35CB
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7134LA35CB CAD Model

Description

The IDT7134LA35CB is a high-speed, asynchronous, dual-port static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). It is designed for applications requiring simultaneous access to a shared memory resource from two independent processors or systems. Its dual-port architecture and fast access times make it suitable for various high-performance applications.

Applications

  • Multiprocessor Systems: Used in systems where multiple processors need to share data efficiently.
  • Data Acquisition: Suitable for capturing and buffering data in real-time from multiple sources.
  • Image Processing: Utilized in image processing applications where data needs to be accessed quickly by multiple processing elements.
  • Networking Equipment: Found in network devices for packet buffering and data transfer between different network interfaces.
  • Industrial Control Systems: Employed in control systems where data needs to be accessed and updated by multiple controllers.

Features

  • Dual-Port Architecture: Allows simultaneous and independent access to the memory array from two separate ports.
  • High-Speed Access: Offers a fast access time of 35ns, enabling rapid data retrieval and storage.
  • Asynchronous Operation: Operates asynchronously, simplifying system design and eliminating the need for complex clock synchronization.
  • On-Chip Arbitration Logic: Includes on-chip arbitration logic to manage simultaneous access requests and prevent data collisions.
  • Interrupt Flags: Provides interrupt flags to signal data availability or status changes to the processors.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered and energy-sensitive applications.
  • TTL-Compatible Inputs and Outputs: Compatible with standard TTL logic levels, simplifying interfacing with other system components.

Benefits

  • Increased System Throughput: Dual-port architecture enables simultaneous access, resulting in improved system performance and throughput.
  • Simplified System Design: Asynchronous operation simplifies system design and reduces the need for complex interface circuitry.
  • Efficient Interprocessor Communication: Facilitates fast and reliable interprocessor communication, enabling efficient data sharing and coordination.
  • Reduced Power Consumption: Low power consumption extends battery life and reduces overall system power requirements.
  • Real-Time Performance: High-speed access and dual-port operation enable real-time data acquisition and processing.

Additional Details

The IDT7134LA35CB is typically available in a ceramic DIP package (CB). It operates over a standard commercial temperature range. The device requires a single 5V power supply. The memory array size is 4K x 8 bits. This SRAM provides a reliable solution for applications requiring high-speed, low-power, and dual-port access capabilities. Its asynchronous operation and on-chip arbitration logic ensure reliable data access and minimal system overhead.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $138.0987 $138.0987
2+ $133.4949 $266.9898
3+ $119.6857 $359.0571
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess