The Vishay VJ0805A471GXAAT is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications. This capacitor offers high capacitance in a small 0805 surface-mount package, making it suitable for applications where space is limited. It features a stable X7R dielectric, providing consistent performance over a wide range of temperatures and voltages.
Applications
- Bypass Capacitors
- Decoupling Capacitors
- Filtering
- Timing Circuits
- General Purpose Circuitry
Features
- 0805 Case Size
- 470pF Capacitance
- X7R Dielectric
- 50V Voltage Rating
- Surface Mount Technology (SMT)
- RoHS Compliant
Benefits
- Compact Size
- Stable Capacitance over Temperature
- Reliable Performance
- Easy Integration
- Compliance with Environmental Standards
The VJ0805A471GXAAT, with its X7R dielectric, is known for maintaining stable capacitance characteristics even when subjected to changes in temperature, voltage, or frequency. This ensures consistent performance in various operating conditions. The 50V voltage rating makes it suitable for many general electronic circuits. This component utilizes Surface Mount Technology (SMT), allowing for automated assembly, and it meets RoHS standards, restricting the use of hazardous substances.
Typical specifications include a capacitance tolerance of ±2%, an operating temperature range of -55°C to +125°C, and a dissipation factor of less than 2.5%. Its small size and stable performance make it a good choice for bypass and decoupling applications, reducing noise and improving the stability of electronic circuits. It also functions effectively in filtering circuits, smoothing out voltage fluctuations. The capacitor's characteristics make it a reliable component in a wide range of electronic devices.