EN
  • EN
  • DE

VF20100SG

Part No VF20100SG
Manufacturer Vishay
Catalog Electronic Wholesale
Description High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.50 V at IF = 5 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1279186-VF20100SG
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VF20100SG CAD Model

Description

The VF20100SG is a Schottky Rectifier from Vishay, designed for high-efficiency rectification in various power supply and power management applications. This device offers a low forward voltage drop and fast switching speed, minimizing power losses and improving overall system performance. It is particularly well-suited for applications requiring high current handling and low power dissipation.

Applications:

  • Switching Power Supplies: Used in secondary rectification to improve efficiency.
  • DC-DC Converters: Provides efficient rectification in buck, boost, and other DC-DC topologies.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes.
  • Reverse Polarity Protection: Prevents damage from incorrect power supply connections.
  • Solar Power Systems: Used in solar inverters and charge controllers.

Features:

  • Low Forward Voltage Drop (VF): Minimizes conduction losses and improves efficiency.
  • High Surge Current Capability: Withstands high current surges during startup or transient events.
  • Fast Switching Speed: Reduces switching losses and improves high-frequency performance.
  • High Junction Temperature Capability: Allows for operation in demanding thermal environments.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast switching reduce power losses, leading to higher efficiency.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Enhanced System Reliability: Robust design and high surge current capability improve system reliability.
  • Simplified Design: Easy to use and readily available design resources simplify the design process.
  • Cost-Effective Solution: Provides a high-performance rectifier at a competitive price.

Additional Details:

The VF20100SG is typically packaged in a TO-220AB package. Key specifications include a maximum repetitive peak reverse voltage (VRRM) of 100V and an average forward current (IF(AV)) of 20A. The forward voltage (VF) is typically 0.85V at 10A. The operating temperature range is typically from -65°C to +175°C. The device is designed for through-hole mounting on a PCB. It is essential to adhere to the manufacturer's specifications regarding maximum current, voltage, and operating temperature to ensure reliable and safe operation. The device conforms to industry standards for electrical safety and performance.

You May Also Be Interested in

Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
IXYS
Lowest to $7.8205
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Spansion
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8656 $62.9248
18+ $6.4541 $116.1738
28+ $6.2520 $175.0560
39+ $6.0510 $235.9890
50+ $5.8489 $292.4450
67+ $5.2437 $351.3279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess