EN
  • EN
  • DE

VCNL4040M30E

Part No VCNL4040M30E
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103760-VCNL4040M30E
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VCNL4040M30E CAD Model

Description

The VCNL4040M30E is a fully integrated proximity and ambient light sensor from Vishay Semiconductors. This sensor combines a high-sensitivity photodiode for ambient light detection, a proximity sensor with an infrared emitter, and a signal processing IC into a single miniature 4.0 mm x 4.0 mm x 0.75 mm package. It is designed for a wide range of applications requiring accurate and reliable proximity and ambient light sensing.

Applications:

  • Mobile Devices: Smartphones, tablets, and wearables for screen auto-brightness adjustment and proximity detection during calls.
  • Consumer Electronics: Notebooks, TVs, and gaming consoles for user detection and ambient light adaptive control.
  • Industrial Applications: Object detection, light curtain systems, and automated lighting control.
  • Smart Home Devices: Lighting control, occupancy detection, and touchless control interfaces.

Features:

  • Integrated Proximity and Ambient Light Sensor: Combines both sensing capabilities into a single package.
  • High Sensitivity: Detects ambient light levels down to 0.004 lux and proximity up to 20 cm.
  • Programmable Interrupt Function: Supports interrupt triggering based on proximity or ambient light levels, reducing microcontroller overhead.
  • I2C Interface: Provides a simple and flexible communication interface for data retrieval and configuration.
  • Low Power Consumption: Optimizes power usage in battery-powered applications.
  • Excellent Temperature Compensation: Ensures stable performance over a wide temperature range.
  • Smart Cancellation: Cancels background and unwanted signals for accurate sensing

Benefits:

  • Space Saving: Integration reduces the need for multiple components, saving valuable board space.
  • Improved Accuracy: High sensitivity and smart cancellation algorithms provide accurate and reliable sensing data.
  • Reduced Power Consumption: Low power design extends battery life in portable devices.
  • Simplified Design: Integrated functionality and I2C interface simplify system design and integration.
  • Enhanced User Experience: Enables features such as automatic screen brightness adjustment and touchless control.

Additional Details:

The VCNL4040M30E operates on a supply voltage of 2.5 V to 3.6 V and features a typical operating current of 8 μA for ambient light sensing and 10 mA for proximity sensing. It has a proximity detection range of up to 200 mm (8 inches), allowing it to be implemented in a variety of applications requiring object detection or proximity sensing. The ambient light sensor has a spectral response close to the human eye, providing accurate ambient light level measurements. The device includes integrated temperature compensation circuitry that provides robust performance across a wide temperature range.

The sensor's I2C interface allows for easy configuration of parameters such as integration time, gain, and interrupt thresholds. The programmable interrupt function allows the microcontroller to be notified only when a significant change in ambient light or proximity is detected, reducing unnecessary processing overhead. The VCNL4040M30E is packaged in a lead (Pb)-free, reflow solderable package and is compliant with RoHS directives. This integrated sensor provides a compact, high-performance solution for proximity and ambient light sensing applications, and its robust design and feature set make it suitable for a wide variety of consumer, industrial, and automotive applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess