EN
  • EN
  • DE

VBP104FASR

Part No VBP104FASR
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE 750 TO 1050 NM / Photodiode 950nm 100ns 130° 2-SMD, Z-Bend
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Vishay
Package Tape & Reel
Product Status Active
Wavelength 950nm
Spectral Range 780nm ~ 1050nm
Diode Type PIN
Response Time 100ns
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Dark (Typ) 2nA
Active Area 4.4mm2
Viewing Angle 130°
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 2-SMD, Z-Bend
Base Product Number VBP104
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 902494-VBP104FASR
Ultra Librarian 3D Model Ultra Librarian VBP104FASR CAD Model

Description

The VBP104FASR is a photodiode optical sensor from Vishay.

  • Application: Sensors and transducers, specifically for optical sensing
  • Response Time: 100ns
  • Voltage Rating: 60V
  • Viewing Angle: 130°
  • Operating Temperature: -40°C to 100°C
  • Mounting: Surface mountable

You May Also Be Interested in

Vishay
SENSOR PHOTODIODE 940NM SMD / Silicon PIN Photodiode, RoHS Compliant
Lowest to $0.4705
OSRAM Opto Semiconductors Inc.
Lowest to $1.5131
Vishay
PHOTODIODE 700 TO 1070 NM
Lowest to $0.7568
Vishay
Silicon PN Photodiode
Lowest to $8.5050
New Japan Radio
Need more? Email Us
OSRAM Opto Semiconductors Inc.
CHIPLED / Photodiode 940nm 3.6µs, 3.5µs 130° 2-SMD, No Lead
Lowest to $1.3980
TT Electronics
SENSOR PHOTODIODE 890NM / PIN Sili con Photodiode
Lowest to $1.0871
Vishay
Silicon PIN Photodiode | SENSOR PHOTODIODE 950NM RADIAL
Lowest to $0.3417
NJR Corporation/NJRC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess