EN
  • EN
  • DE

V60100C

Part No V60100C
Manufacturer Vishay
Catalog Electronic Wholesale
Description Dual High-Voltage Trench MOS Barrier Schottky Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1278997-V60100C
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V60100C CAD Model

Description

The V60100C is a Schottky Barrier Rectifier manufactured by Vishay. This device is designed for high-efficiency rectification, offering low forward voltage drop and fast switching speeds. It is commonly used in power supplies, freewheeling diodes, and reverse polarity protection applications.

Applications:

  • Switching Power Supplies: Improves efficiency and reduces heat generation.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes.
  • Reverse Polarity Protection: Prevents damage from incorrect power supply connections.
  • DC-DC Converters: Enhances conversion efficiency in various voltage conversion circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands large current surges without damage.
  • Fast Switching Speed: Suitable for high-frequency applications.
  • High Junction Temperature: Operates reliably at elevated temperatures.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits:

  • Enhanced Efficiency: Reduces power dissipation and improves overall system efficiency.
  • Increased Reliability: Robust design withstands harsh operating conditions.
  • Simplified Design: Easy to integrate into various circuit designs.
  • Improved Thermal Performance: Efficient heat dissipation enhances system reliability.
  • Environmentally Friendly: Complies with environmental regulations.

Technical Specifications:

The V60100C typically features a maximum repetitive peak reverse voltage (VRRM) of 100V, a maximum average forward rectified current (IF(AV)) of 60A, and a maximum peak surge forward current (IFSM) of 350A. The forward voltage drop (VF) is typically 0.85V at 30A. The operating junction temperature range is typically -65°C to +175°C. It is available in a TO-220 or similar package. The low forward voltage drop and fast switching characteristics make it an ideal choice for high-efficiency applications. The device is designed to provide optimal performance in demanding environments.

The V60100C Schottky Barrier Rectifier provides a reliable and efficient solution for applications requiring fast switching and low power loss. Its robust design and compliance with environmental standards make it a popular choice for a wide range of power electronics applications.

You May Also Be Interested in

Nordic Semiconductors
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Texas Instruments
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Intel
Lowest to $50.4238
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess