EN
  • EN
  • DE

V40100C

Part No V40100C
Manufacturer Vishay
Catalog Electronic Wholesale
Description Dual High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.38 V at IF = 5 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1278965-V40100C
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian V40100C CAD Model

Description

The V40100C from Vishay is a high-current Schottky barrier rectifier designed for high-efficiency rectification in various power supply and power management applications. This rectifier features a low forward voltage drop and fast switching speed, making it suitable for demanding applications where efficiency and reliability are critical.

Applications:

  • Switching Power Supplies (SMPS): Used as output rectifiers to improve efficiency in power supplies.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage conversion.
  • Freewheeling Diodes: Used in inductive circuits to protect switching devices from voltage spikes.
  • Polarity Protection: Provides reverse polarity protection in various electronic circuits.
  • Solar Power Systems: Utilized in solar panel inverters to efficiently convert DC power to AC power.

Features:

  • Schottky Barrier Technology: Provides low forward voltage drop and fast switching speed.
  • High Current Capability: Supports high current flow without significant power loss.
  • Low Forward Voltage Drop: Minimizes conduction losses, improving overall efficiency.
  • High Surge Current Capability: Withstands high surge currents during startup and transient conditions.
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with international standards.

Benefits:

  • High Efficiency: Reduced forward voltage drop and fast switching speed result in higher efficiency, lowering energy consumption.
  • Improved Reliability: Robust design and high surge current capability ensure reliable operation.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation, improving system thermal performance.
  • Fast Switching Speed: Enables high-frequency operation, allowing for smaller and more efficient designs.
  • Versatile Application: Suitable for a wide range of power supply and power management applications.

Technical Specifications:

The V40100C features a maximum repetitive peak reverse voltage (VRRM) of 100V and an average forward current (IF(AV)) of 40A. The forward voltage drop (VF) is typically around 0.85V at 20A. The device is available in a TO-220 or similar package. Its high current capability and low forward voltage drop make it a preferred choice for designers seeking to optimize the efficiency of their power electronic circuits.

You May Also Be Interested in

Tyco Electronics
Lowest to $1.1071
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Samsung
Need more? Email Us
Toko America Inc.
Need more? Email Us
IXYS
Lowest to $7.8205
Toshiba Semiconductor and Storage
Lowest to $69.2099
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2312 $61.5600
115+ $1.0106 $116.2190
180+ $0.9794 $176.2920
245+ $0.9471 $232.0395
320+ $0.9159 $293.0880
425+ $0.8212 $349.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess