EN
  • EN
  • DE

MCF52231CAL60

Part No MCF52231CAL60
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF52235 ColdFire Microcontroller Data Sheet | IC MCU 32BIT 128KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 60MHz
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 73
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Family Part Number MCF52231
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1220645-MCF52231CAL60
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF52231CAL60 CAD Model

Description

The NXP MCF52231CAL60 is a highly integrated microcontroller that combines robust processing capabilities with exceptional functionality. Designed for a wide range of applications, this microcontroller is a perfect choice for designers looking for a balance between performance and cost.

At the heart of the MCF52231CAL60 is a 32-bit ColdFire V2 core that operates at a maximum frequency of 60 MHz. This core is known for its high-performance computation and efficiency, making it suitable for complex tasks in embedded systems. The device features 256KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage.

Connectivity is a key strength of the MCF52231CAL60, as it includes an integrated Ethernet controller, supporting fast and reliable network connections. This feature is crucial for IoT devices and applications requiring network communication. Additionally, the microcontroller offers a variety of peripherals such as multiple serial communication interfaces (UART, I2C, SPI), which enable easy connection to other components and peripherals.

The device also boasts a 16-bit analog-to-digital converter (ADC) with multiple channels, which is essential for applications that need to convert analog signals into digital data for processing. The presence of timers, PWM modules, and GPIOs further extends its capabilities, allowing for a wide range of control and interface options.

For enhanced security and integrity, the MCF52231CAL60 comes with a hardware random number generator and cyclic redundancy check (CRC) engine, providing the tools necessary for secure data transactions and system integrity checks. Its low power consumption makes it an excellent choice for battery-operated devices, and the inclusion of a low-power stop mode ensures that power is conserved during periods of inactivity.

The NXP MCF52231CAL60 is offered in a 112-pin LQFP package, which is suitable for space-constrained applications while still providing enough pins for comprehensive external interfacing. With its robust feature set and versatile capabilities, the MCF52231CAL60 is an ideal solution for industrial control, consumer electronics, home automation, and many other embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.4772 $79.4316
6+ $21.7250 $130.3500
9+ $21.0461 $189.4149
12+ $20.3672 $244.4064
15+ $19.6883 $295.3245
20+ $17.6516 $353.0320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess