EN
  • EN
  • DE

UH8JT

Part No UH8JT
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description High Voltage Ultrafast Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1277044-UH8JT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UH8JT CAD Model

Description

The UH8JT is a fast recovery rectifier diode manufactured by Vishay. These diodes are designed for applications requiring efficient and rapid switching, commonly used in power supplies and other high-frequency circuits.

Applications

  • Switch Mode Power Supplies (SMPS): Secondary side rectification in high-frequency SMPS.
  • Continuous Current Mode (CCM) Power Factor Correction (PFC): Boost diode in PFC circuits.
  • Freewheeling Diode: Protection of inductive loads by providing a path for current when the switching device is turned off.
  • DC-DC Converters: Output rectification in DC-DC converters.
  • Lighting applications: Rectification in LED lighting circuits.

Features

  • Ultrafast recovery time: Reduces switching losses and improves efficiency.
  • Low forward voltage drop: Minimizes power dissipation.
  • High surge current capability: Can withstand high surge currents without damage.
  • High reliability: Robust design for stable and consistent performance.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • Increased efficiency: Reduces power loss in switching applications.
  • Improved circuit performance: Fast recovery reduces noise and improves stability.
  • Reliable operation: Robust design ensures long-term reliability.
  • Simplified design: Easy to integrate into new and existing circuits.
  • Reduced heat generation: Low forward voltage drop minimizes heat dissipation.

Additional Details

The UH8JT diode typically has a maximum reverse voltage of 600V and a forward current rating of 8A. Its ultrafast recovery time, generally around 35ns, minimizes switching losses and improves efficiency in high-frequency applications. The low forward voltage drop contributes to reduced power dissipation, leading to cooler operation and improved overall performance. This diode is commonly available in a through-hole package, such as a TO-220AC, allowing for efficient heat dissipation. Proper heat sinking may be necessary depending on the application's current and ambient temperature conditions. These diodes excel in circuits where rapid switching is crucial, such as in modern power supplies where higher frequencies are employed to shrink component sizes and enhance power density.

The UH8JT offers improved performance in terms of power efficiency, particularly in systems running at higher frequencies. By ensuring that reverse recovery losses are kept low, this diode aids in reducing EMI, facilitating compliance in many applications. The device is suitable for use in environments that demand long-term reliability and stable operation. Selection requires careful consideration of the application's reverse voltage, forward current, and operating temperature requirements to remain within the diode's specified limits and achieve the anticipated performance and lifespan. Correct implementation requires consideration of PCB layout to minimize parasitic inductances and capacitances, optimizing switching performance.

You May Also Be Interested in

Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess