EN
  • EN
  • DE

UGF8JCT

Part No UGF8JCT
Manufacturer Vishay
Catalog Electronic Wholesale
Description Dual Ultrafast Plastic Rectifier Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1277028-UGF8JCT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UGF8JCT CAD Model

Description

The UGF8JCT is a Ultrafast Soft Recovery Rectifier manufactured by Vishay. Designed for high-efficiency applications such as power factor correction (PFC), output rectification in switched-mode power supplies (SMPS), and freewheeling diode applications, this rectifier combines fast switching speeds with soft recovery characteristics to minimize switching losses and reduce electromagnetic interference (EMI).

Applications

  • Power factor correction (PFC)
  • Output rectification in switched-mode power supplies (SMPS)
  • Freewheeling diode applications
  • High-frequency inverters
  • Welding equipment

Features

  • Ultrafast Recovery Time: Minimizes switching losses and improves efficiency.
  • Soft Recovery Characteristics: Reduces EMI and voltage spikes.
  • High Forward Surge Capability: Handles large transient currents without damage.
  • High-Temperature Operation: Suitable for use in demanding thermal environments.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.

Benefits

  • Improved Efficiency: Ultrafast recovery time and low forward voltage drop reduce power dissipation.
  • Reduced EMI: Soft recovery characteristics minimize electromagnetic interference.
  • Reliable Performance: High surge current capability ensures robust operation under transient conditions.
  • Compact Design: Small package size allows for efficient use of board space.
  • Versatile Application: Suitable for a wide range of power management and rectification applications.

The UGF8JCT typically features a repetitive peak reverse voltage (VRRM) and a forward current (IF) rating that allows it to handle moderate to high power levels. Its low reverse leakage current contributes to its overall efficiency. The device is commonly available in a TO-220 or similar package, which facilitates efficient heat dissipation. With its robust design and electrical characteristics, the UGF8JCT is a reliable choice for engineers designing efficient power electronic systems, especially where EMI reduction is a concern.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess