EN
  • EN
  • DE

U6430B

Part No U6430B
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101842-U6430B
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U6430B CAD Model

Description

The U6430B is a single-chip solution for car access and immobilizer systems manufactured by Vishay. It integrates multiple functionalities to enhance vehicle security and convenience. This component is designed to communicate via inductive coupling, typically between a key fob and the vehicle's on-board electronics.

Applications:

  • Car Immobilizer Systems: Prevents unauthorized vehicle starting by verifying the key's authenticity.
  • Remote Keyless Entry (RKE) Systems: Allows users to lock, unlock, and start their vehicles remotely.
  • Tire Pressure Monitoring Systems (TPMS): Communicates with sensors in the tires to monitor pressure.
  • Passive Keyless Entry (PKE) Systems: Automatically unlocks the vehicle when the key fob is within a certain range.
  • Car Access Systems: Provides secure access to the vehicle.

Features:

  • Integrated Transponder Functionality: Incorporates the necessary circuitry for secure transponder communication.
  • Low Power Consumption: Optimizes battery life in key fobs and other portable devices.
  • Robust Communication Protocol: Ensures reliable data transfer in noisy automotive environments.
  • Compact Package: Designed for easy integration into small form-factor key fobs.
  • High Security: Incorporates advanced encryption algorithms to prevent unauthorized access.

Benefits:

  • Enhanced Vehicle Security: Prevents theft by ensuring only authorized keys can start the vehicle.
  • Improved User Convenience: Enables remote locking, unlocking, and starting of the vehicle.
  • Extended Battery Life: Reduces the frequency of battery replacements in key fobs.
  • Reliable Performance: Operates reliably even in harsh automotive conditions.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing system complexity.

The U6430B typically communicates with the vehicle's electronic control unit (ECU) to verify the key's authenticity. It uses inductive coupling to transmit data wirelessly, which provides a secure and reliable communication link. The chip also incorporates various security features, such as encryption algorithms, to prevent unauthorized access. It is commonly found in modern vehicles equipped with advanced security and convenience features.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess