EN
  • EN
  • DE

U106BS

Part No U106BS
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101748-U106BS
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U106BS CAD Model

Description

The U106BS is a Standard Recovery Rectifier manufactured by Vishay. It is a diode designed to convert alternating current (AC) to direct current (DC) in various electronic circuits.

Applications

  • Power Supplies: Used in power supplies to rectify AC voltage to DC voltage.
  • Freewheeling Diodes: Employed as freewheeling diodes in inductive circuits, such as relay drivers and motor controllers.
  • Reverse Polarity Protection: Used for reverse polarity protection to prevent damage from incorrect power supply connections.
  • General Rectification: Employed in general rectification applications where a standard recovery diode is suitable.
  • Battery Charging Circuits: Used in battery charging circuits to rectify AC voltage for charging batteries.

Features

  • High Current Capability: Designed to handle high forward current.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop to minimize power loss.
  • High Surge Current Capability: Capable of withstanding high surge currents.
  • Standard Recovery Time: Features a standard recovery time suitable for many rectification applications.
  • Through-Hole Mounting: Typically available in a through-hole package for easy mounting on PCBs.

Benefits

  • Efficient Rectification: Provides efficient AC-to-DC conversion with minimal power loss.
  • Reliable Performance: Offers reliable performance in a wide range of operating conditions.
  • Protection Against Voltage Spikes: Helps protect circuits from voltage spikes and surges.
  • Easy to Use: Simple to integrate into existing circuit designs due to its standard packaging.
  • Cost-Effective Solution: Provides a cost-effective solution for rectification needs.

Additional Details

The specific electrical characteristics, such as forward voltage drop, reverse leakage current, and maximum repetitive reverse voltage, can be found in the manufacturer's datasheet. It's crucial to consult the datasheet for accurate specifications and application guidelines. Proper soldering techniques are required for through-hole mounting. The materials used are selected for reliable performance and compliance with environmental regulations. The device is designed to operate within specified temperature ranges. It's important to consider the thermal characteristics of the diode when designing power supply circuits. The U106BS is a robust and reliable rectifier suitable for a wide range of applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess