EN
  • EN
  • DE

TZM5244

Part No TZM5244
Manufacturer Vishay
Catalog Electronic Wholesale
Description Very sharp reverse characteristic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1275181-TZM5244
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZM5244 CAD Model

Description

The TZM5244 is a Zener diode manufactured by Vishay. It is designed to provide a stable reference voltage when reverse biased. Zener diodes are commonly used in voltage regulation, overvoltage protection, and clipping circuits.

Applications

  • Voltage Regulation: Maintaining a constant voltage output.
  • Overvoltage Protection: Protecting circuits from voltage spikes.
  • Clipping Circuits: Limiting the voltage to a specific level.
  • Voltage Shifting: Shifting a voltage level up or down.
  • Reference Voltage Generation: Providing a stable reference voltage for other circuits.

Features

  • Precise Zener Voltage: Provides a well-defined breakdown voltage.
  • Low Dynamic Impedance: Ensures stable voltage regulation.
  • Small Size: Suitable for compact electronic devices.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Glass Passivated Junction: Provides high reliability and stability.

Benefits

  • Stable Voltage Reference: Ensures reliable operation of circuits.
  • Circuit Protection: Prevents damage from overvoltage conditions.
  • Simple Circuit Design: Easy to use and requires minimal external components.
  • Cost-Effective Solution: Provides a low-cost solution for voltage regulation and protection.

Additional Details

The TZM5244 has a nominal Zener voltage of 14V. The power dissipation is typically 500mW. It comes in a small SOD-80 package. The glass passivated junction ensures high reliability and stability. The diode is designed to operate over a wide temperature range. When selecting a Zener diode, it's crucial to consider the power dissipation, Zener voltage, and dynamic impedance to ensure it meets the application requirements. The TZM5244 is a reliable and versatile component for various voltage regulation and protection applications.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Silergy Corp
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Toshiba Semiconductor and Storage
Lowest to $69.2099
Nordic Semiconductors
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5394 $59.3340
265+ $0.4424 $117.2360
405+ $0.4285 $173.5425
560+ $0.4146 $232.1760
720+ $0.4019 $289.3680
965+ $0.3604 $347.7860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess