EN
  • EN
  • DE

TSUS5401

Part No TSUS5401
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 950NM 150MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Bulk
Status Active
Type Infrared (IR)
Continuous forward current- Max 150mA
Radiant Intensity (Ie) Min @ If 10mW/sr @ 100mA
Wavelength 950nm
Forward Voltage 2.2V
Viewing Angle 44°
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Radial
Win Source Part Number 213568-TSUS5401
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSUS5401 CAD Model

Description

The TSUS5401 is a high-sensitivity silicon PIN photodiode manufactured by Vishay Semiconductors. It's designed for remote control and light detection applications requiring a broad spectral response and high sensitivity in the visible and near-infrared range.

Applications:

  • Infrared remote control systems
  • Light barriers
  • Light curtains
  • Industrial automation sensors
  • Optical switches

Features:

  • High photo sensitivity
  • Wide viewing angle
  • Fast response time
  • Package type: Surface Mount Device (SMD)
  • Operating wavelength: 950 nm
  • Spectral range: 780 nm to 1050 nm
  • Low dark current

Benefits:

  • Enables long-range and reliable remote control operation.
  • Provides accurate and consistent light detection in various environments.
  • Facilitates high-speed data transmission in optical communication systems.
  • Easy to integrate into compact electronic devices due to its small SMD package.
  • Reduces power consumption in battery-powered applications due to its low dark current.

Additional Details:

The TSUS5401 features a molded plastic package suitable for surface mounting on printed circuit boards. It is designed to operate within a temperature range of -25 °C to +85 °C. The photodiode's spectral sensitivity is optimized for the 950 nm wavelength, making it ideal for use with standard infrared LEDs. The device's fast response time ensures accurate detection of rapidly changing light signals. The specific dimensions and electrical characteristics can be found in the Vishay datasheet for the TSUS5401. This device is RoHS compliant, meaning it does not contain hazardous substances. The viewing angle typically ranges from +/- 60 degrees depending on the measurement criteria.

You May Also Be Interested in

Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0896
Vishay
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.3343
Kingbright
EMITTER IR 940NM 50MA SMD
Lowest to $0.2227
Vishay
EMITTER IR 850NM 100MA RADIAL
Lowest to $1.8580
Vishay
EMITTER IR 940NM 100MA AXIAL
Need more? Email Us
ON Semiconductor
EMITTER IR 875NM 50MA SMD
Lowest to $0.4264
OSRAM Opto Semiconductors Inc.
IR OSLUX
Lowest to $5.3881
OSRAM Opto Semiconductors Inc.
EMITTER IR
Lowest to $0.5149
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess