EN
  • EN
  • DE

TSOP77538FTR

Part No TSOP77538FTR
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Description IR receiver for remote control 38KHz with filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958476-TSOP77538FTR
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSOP77538FTR CAD Model

Description

The TSOP77538FTR is an infrared (IR) receiver module manufactured by Vishay. It is designed for IR remote control systems and other applications requiring the detection of IR signals modulated at a specific carrier frequency. This module combines a photodiode, preamplifier, and demodulator into a single package.

Applications

  • Infrared (IR) remote control systems (TVs, DVD players, set-top boxes)
  • Light barriers
  • Proximity sensors
  • IR data transmission
  • Home automation systems

Features

  • High sensitivity: Detects weak IR signals.
  • Immunity to ambient light: Filters out unwanted ambient light and noise.
  • 38 kHz carrier frequency: Optimized for IR remote control systems using a 38 kHz carrier frequency.
  • Low supply current: Consumes minimal power.
  • Compact package: Small size allows for easy integration into electronic devices.

Benefits

  • Reliable IR signal detection: Provides accurate and reliable detection of IR signals, ensuring proper operation of remote control systems.
  • Reduced interference: Immunity to ambient light minimizes interference from external light sources, improving performance.
  • Long operating range: High sensitivity allows for operation over a wide range of distances.
  • Energy efficient: Low supply current minimizes power consumption.
  • Easy to use: Simple three-terminal device that is easy to integrate into electronic circuits.

Additional Details

The TSOP77538FTR is designed to detect IR signals modulated at a carrier frequency of 38 kHz, which is a common frequency used in IR remote control systems. The module contains a photodiode that converts the IR light into an electrical signal, a preamplifier that amplifies the signal, and a demodulator that extracts the original data from the modulated carrier. The module's output is typically a digital signal that can be directly interfaced with a microcontroller or other digital logic circuits. The datasheet provides detailed information about its electrical characteristics, including supply voltage, supply current, output voltage levels, and sensitivity. It is commonly used in TVs, DVD players, set-top boxes, and other electronic devices that are controlled by IR remote controls. Vishay is a leading manufacturer of optoelectronic components.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TE Connectivity
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2654 $63.2700
115+ $1.0383 $119.4045
175+ $1.0059 $176.0325
240+ $0.9734 $233.6160
310+ $0.9410 $291.7100
415+ $0.8436 $350.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess