EN
  • EN
  • DE

TSOP34136UH1

Part No TSOP34136UH1
Manufacturer Vishay
Catalog Electronic Wholesale
Description IR Receiver Modules for Remote Control Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1274837-TSOP34136UH1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSOP34136UH1 CAD Model

Description

The TSOP34136UH1 is a miniaturized IR receiver module for infrared remote control systems manufactured by Vishay. It is designed to receive modulated infrared signals at a carrier frequency of 36 kHz. This receiver is commonly used in consumer electronics devices such as televisions, DVD players, and audio equipment.

Applications:

  • Infrared Remote Control Systems
  • Televisions
  • DVD Players
  • Audio Equipment
  • Set-Top Boxes

Features:

  • Carrier Frequency: 36 kHz
  • Low Supply Current: Reduces power consumption.
  • High Immunity Against Ambient Light: Minimizes false triggering.
  • Internal Filter for PCM Frequency: Improves signal reception.
  • Photodiode and Preamplifier in One Package: Simplifies circuit design.
  • Package: Minimold

Benefits:

  • Reliable Remote Control: High immunity against ambient light ensures reliable signal reception.
  • Low Power Consumption: Extends battery life in portable devices.
  • Simplified Circuit Design: Integrated photodiode and preamplifier reduce the number of external components.
  • Compact Size: Minimold package allows for integration in space-constrained applications.
  • Improved Signal Reception: Internal filter enhances the quality of the received signal.

Technical Specifications:

  • Carrier Frequency: 36 kHz
  • Supply Voltage: 2.5V to 5.5V
  • Supply Current: Typically 0.7 mA
  • Operating Temperature Range: -25°C to +85°C
  • Reception Range: Up to 45 meters (depending on transmitter)
  • Package: Minimold

The TSOP34136UH1 IR receiver is housed in a Minimold package, making it suitable for compact applications. Its high immunity against ambient light and internal filter for PCM frequency contribute to reliable and accurate signal reception. The low supply current ensures minimal power consumption, making it ideal for battery-powered devices.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
IXYS
Lowest to $7.8205
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess