NXP 74HCT4053D,118 Triple 2-Channel Analog Multiplexer/Demultiplexer
The NXP 74HCT4053D,118 is a high-performance, triple 2-channel analog multiplexer and demultiplexer integrated circuit, designed for use in a variety of digital and mixed-signal applications. This versatile IC is part of the 74HCT family and is compatible with TTL levels, providing a bridge between digital and analog signal processing in a system.
This multiplexer/demultiplexer features three separate digital select inputs, as well as an enable input, which allows users to control the connection between the common pins and their respective I/O channels. Each multiplexer/demultiplexer function has a common I/O, which can be connected to either of the two I/Os, depending on the state of the select and enable inputs.
Constructed with silicon gate CMOS technology, the 74HCT4053D,118 ensures low power consumption and a wide operating voltage range of 2.0 to 10.0 volts. This makes it suitable for interfacing with both CMOS and LSTTL logic levels, while also being able to handle analog signals up to the supply rails.
Key features of the NXP 74HCT4053D,118 include:
- Low "ON" resistance: Ensures minimal signal distortion and low power dissipation.
- Wide analog input voltage range: Allows the device to process signals of varying amplitudes without signal degradation.
- Low crosstalk between switches: Provides high signal integrity by minimizing interference between channels.
- High noise immunity: Ensures stable operation in electrically noisy environments.
- ESD protection: Enhances the durability and reliability of the device against electrostatic discharges.
The 74HCT4053D,118 comes in a SOIC-16 package, which is compact and surface-mountable, making it well-suited for space-constrained applications. Its robust design and wide operating temperature range of -40°C to +125°C allow it to perform reliably in industrial and automotive settings, as well as in consumer electronics.
Whether you are designing a complex data acquisition system, a communication device, or simply need to route analog signals in your digital circuit, the NXP 74HCT4053D,118 offers a high-quality, flexible solution for your multiplexing and demultiplexing needs.