Products specifications Report Issue?

Win Source Part Number 1085737-PN3023NLT
Categories OEM Parts(O-R)
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PN3023NLT CAD Model

Description

The PN3023NLT is a through-hole common mode choke manufactured by Pulse Electronics. These chokes are designed to suppress common mode noise in various electronic circuits, thereby improving signal integrity and reducing electromagnetic interference (EMI).

Applications:

  • Suppression of common mode noise in power lines
  • Noise filtering in signal lines
  • EMI reduction in electronic devices
  • Differential mode signal transmission applications
  • Power supply noise filtering

Features:

  • High common mode impedance
  • Low differential mode impedance
  • Through-hole mounting
  • Compact size
  • Wide operating temperature range

Benefits:

  • Effective noise suppression: High common mode impedance effectively attenuates common mode noise, improving signal quality.
  • Minimal signal distortion: Low differential mode impedance ensures that the desired signal passes through with minimal distortion.
  • Easy installation: Through-hole mounting allows for easy integration into existing circuit designs.
  • Space-saving design: Compact size enables use in space-constrained applications.
  • Reliable operation: Wide operating temperature range ensures stable performance in various environments.

Technical Specifications:

The PN3023NLT has an inductance value around 6.3 mH. It has a rated current of 0.3 A. The DC resistance (DCR) is 7.2 Ohms. The self-resonant frequency is approximately 4 MHz. The hipot withstand voltage is 250 VAC. The operating temperature range is -40°C to +85°C. It is constructed with high-quality ferrite core material to ensure optimal performance and reliability.

Common mode chokes like the PN3023NLT are essential components in electronic designs that require noise suppression and EMI reduction. Their ability to filter out common mode noise without affecting the desired signal makes them suitable for a wide range of applications.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
ECAD model for PXBCM-MMS-L21-A
ABB Embedded Power
45 A Soft Starter PSR Series; IP00; IP20; 18.5 kW
Need more? Email Us
ECAD model for PSE45-600-70
SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us
ECAD model for PSE303-AC
L-com
1.75"x19" (1U) 24 Port Category 6 Shielded Feed-Thru Coupler panel with Cable
Need more? Email Us
ECAD model for PR175-SC6-24-CM
Amphenol FCI
Need more? Email Us
ECAD model for RTHP6161SYH-35PS2
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
ECAD model for RSP-2000-24
Bourns Inc.
ROTARY ENCODER MECHANICAL 15PPR / Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical
Lowest to $7.0466
ECAD model for PEC11S-929K-S0015
Amphenol FCI
Need more? Email Us
ECAD model for RJCSE-528B-01
World Produts Inc.
Need more? Email Us
ECAD model for P4SMAJ5.0CA-F

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention