EN
  • EN
  • DE

TSMP58000SS1BS12Z

Part No TSMP58000SS1BS12Z
Manufacturer Vishay
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description IR SENSOR MODULE TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Mfr Vishay
Series TSMP58000
Package Bulk
Product Status Obsolete
Sensing Distance 1.8m
B.P.F. Center Frequency 20 ~ 60kHz
Voltage - Supply 2.5 V ~ 5.5 V
Current - Supply 700 µA
Orientation Side View
Mounting Type Through Hole
Temperature Range - Operating -25°C ~ 85°C (TA)
Standard Package 1,000 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 742831-TSMP58000SS1BS12Z
Ultra Librarian 3D Model Ultra Librarian TSMP58000SS1BS12Z CAD Model

Description

The TSMP58000SS1BS12Z is a remote receiver photo detector from Vishay.

  • Series: TSMP58000
  • Sensing distance: 1.8m
  • B.P.F. center frequency: 20 ~ 60kHz
  • Voltage range: 2.5V to 5.5V
  • Current supply: 700µA
  • Mounting: through-hole
  • Temperature range: -25°C to 85°C

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 38.0KHZ 40M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 33.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 40.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 35M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 57.6KHZ 35M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 30M
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess