EN
  • EN
  • DE

TSFF6410

Part No TSFF6410
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Description Ir Emitter Dh 870NM 5MM 22DEG-E2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964939-TSFF6410
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSFF6410 CAD Model

Description

The TSFF6410 is a surface-mount infrared (IR) receiver module designed for remote control systems. This device is part of Vishay's broader range of IR receivers and is optimized for receiving IR signals modulated at specific carrier frequencies. It integrates a photodiode, preamplifier, and an internal filter to enhance the reception of remote control signals while minimizing interference from ambient light and other sources.

Applications

  • Infrared remote control systems for televisions
  • Set-top boxes
  • Audio equipment (e.g., amplifiers, receivers, CD players)
  • DVD and Blu-ray players
  • Air conditioners and other home appliances with remote control functionality
  • Remote control for toys and robotic systems

Features

  • Improved immunity against ambient light
  • Low supply current
  • Photo detector and preamplifier in one package
  • Internal filter for PCM frequency
  • TTL and CMOS compatibility
  • Suitable burst length: >= 6 carrier cycles
  • Carrier frequency: 30 kHz to 56 kHz

Benefits

  • Enhanced reliability and performance in noisy environments due to improved immunity against ambient light.
  • Reduced power consumption due to low supply current, which is particularly important in battery-powered devices.
  • Simplified design and reduced component count because of the integrated photodiode and preamplifier.
  • Easy interfacing with microcontrollers and digital logic circuits due to TTL and CMOS compatibility.
  • Versatile application in various remote control systems due to its wide carrier frequency range.

The TSFF6410 is typically supplied in a molded plastic package suitable for surface mounting. The device operates over a wide supply voltage range, typically from 2.5V to 5.5V, and has excellent sensitivity to IR signals modulated at its specified carrier frequency. The output signal is an active low signal, meaning that the output is low when an IR signal is detected and high when no signal is present.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess