Products specifications

Manufacturer Vishay
Win Source Part Number 381513-TS4YJ503
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS4YJ503 CAD Model

Description

The TS4YJ503 is a thick film resistor array manufactured by Vishay. This component consists of multiple resistor elements integrated into a single package, offering space-saving and cost-effective solutions for various circuit applications. It's designed for precision resistor matching and general-purpose applications where multiple resistors with similar values are required.

Applications:

  • Voltage Dividers: Used for creating precise voltage levels in electronic circuits.
  • Current Sensing: Employed for monitoring current flow in circuits.
  • Pull-up/Pull-down Resistors: Provides defined logic levels for digital circuits.
  • Feedback Networks: Used in amplifier circuits to control gain and stability.
  • Instrumentation Amplifiers: Ensures accurate signal amplification in measurement systems.

Features:

  • Thick Film Technology: Provides good stability and reliability.
  • Multiple Resistors in a Single Package: Saves board space and reduces assembly costs.
  • Excellent Resistor Matching: Ensures consistent performance between resistor elements.
  • Available in Various Resistance Values: Offers flexibility in circuit design.
  • Surface Mount Package: Allows for automated assembly processes.

Benefits:

  • Reduced Component Count: Simplifies circuit design and assembly.
  • Improved Accuracy: Resistor matching enhances circuit performance.
  • Space Saving: Integration reduces board size and component density.
  • Cost Effective: Single package reduces material and assembly costs.
  • Enhanced Reliability: Robust construction ensures long-term performance.

Technical Specifications:

The TS4YJ503 typically comes in a surface-mount package (e.g., SOIC or similar). The resistance value is 50kΩ (503 representing 50 x 10^3 ohms). The tolerance and temperature coefficient of resistance (TCR) are important specifications that can be found in the product datasheet. Power rating per resistor element and the overall package power dissipation are also crucial parameters to consider for proper circuit design. The datasheet will provide information regarding the operating temperature range and other environmental characteristics.

You May Also Be Interested in

Bourns Inc.
TRIMMER 20KOHM 0.25W PC PIN SIDE
Need more? Email Us
ECAD model for 3262X-1-203LF
Bourns Inc.
TRIMMER 1K OHM 0.25W PC PIN TOP
Need more? Email Us
ECAD model for 3262W-1-102LF
Bourns Inc.
TRIMMER 50K OHM 1W PC PIN SIDE
Need more? Email Us
ECAD model for 3059P-1-503LF
Bourns Inc.
TRIMMER 50 OHM 0.25W J LEAD TOP
Need more? Email Us
ECAD model for 3214W-1-500E
TE Connectivity
TRIMMER 10K OHM 1W PC PIN TOP
Need more? Email Us
ECAD model for 404807003007
Vishay
TRIMMER 50 OHM 0.25W PC PIN TOP
Need more? Email Us
ECAD model for Y405350R0000J0L
Bourns Inc.
TRIMMER 200K OHM 0.5W PC PIN TOP
Need more? Email Us
ECAD model for PV36W204C01B00
Bourns Inc.
TRIMMER 50K OHM 1W PC PIN SIDE
Need more? Email Us
ECAD model for 3059Y-1-503LF
Bourns Inc.
TRIMMER 10K OHM 0.25W GW SIDE
Need more? Email Us
ECAD model for 3269X-1-103LF

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention