EN
  • EN
  • DE
  • IT

TFPT0805L5001FV

Part No TFPT0805L5001FV
Manufacturer Vishay
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR PTC 5K OHM 1% 0805 / PTC Thermistor 5 kOhms 0805 (2125 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - PTC Thermistors
Mfr Vishay Dale
Series TFPT
Package Tape & Reel
Product Status Active
Resistance @ 25°C 5 kOhms
Resistance Tolerance ±1%
Temperature Range - Operating -55°C ~ 125°C
Power - Max 100 mW
Mounting Type Surface Mount
Package / Case 0805 (2125 Metric)
Supplier Device Package 0805
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1354306-TFPT0805L5001FV
Ultra Librarian 3D Model Ultra Librarian TFPT0805L5001FV CAD Model

Description

The TFPT series PTC thermistor is a reliable temperature sensor designed for a wide range of applications. With an operating temperature range of -55°C to 125°C, it can accurately measure temperature variations in various environments. The thermistor has a resistance of 5kΩ and a resistance tolerance of ±1%. It is designed in an 0805 (2125 Metric) package, making it suitable for surface mount applications. The TFPT series thermistor is an active component and is available in tape & reel packaging for easy handling and storage. It is compliant with REACH regulations, ensuring its environmental safety. The Vishay Dale TFPT series PTC thermistor is an excellent choice for temperature sensing in electronic devices and systems.

  • Operating Temperature: -55°C to 125°C
  • Resistance: 5kΩ
  • Resistance Tolerance: ±1%
  • Package Size: 0805 (2125 Metric)
  • Mounting Type: Surface Mount
  • Packaging: Tape & Reel
  • REACH Compliant: Yes

You May Also Be Interested in

NXP / Nexperia
IC TEMP SENSOR SOD70 / Temp Sensor Automotive 2-Pin SOD Bulk
Lowest to $6.2566
EPCOS (TDK)
PTC THERMISTOR T 1550 A120 A262
Lowest to $0.6722
EPCOS (TDK)
THERM PTC 100 OHM 100 DEG PROBE
Need more? Email Us
NXP / Nexperia
IC TEMPERATURE SENSOR DO34
Lowest to $9.5454
EPCOS (TDK)
PTC THERMISTOR T 1725 A120 A62 / Thermistor PTC 25 Ohm 20% 4-Pin Surface Mount Solder Pad T/R
Need more? Email Us
NXP / Nexperia
IC TMEP SENSOR SOT23
Lowest to $0.4648
Murata Electronics North America
THERMISTOR PTC 1K OHM 50% 0402
Lowest to $0.1221
EPCOS (TDK)
PTC THERMISTOR T 1510-A 120-A 62
Lowest to $0.7909
Murata Electronics North America
THERMISTOR
Lowest to $0.1125

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8327 $54.9810
70+ $1.5038 $105.2660
105+ $1.4568 $152.9640
145+ $1.4098 $204.4210
185+ $1.3628 $252.1180
250+ $1.2218 $305.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess