EN
  • EN
  • DE

KTY81/120,112

Part No KTY81/120,112
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - PTC Thermistors
Description IC TEMP SENSOR SOD70 / Temp Sensor Automotive 2-Pin SOD Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Series KTY81
Packaging Bulk
Resistance in Ohms @ 25°C 1k
Operating Temperature Range -55°C ~ 150°C
Mounting Style Through Hole
Package TO-226-2, TO-92-2 (TO-226AC)
Manufacturer Package PBCYT2
Win Source Part Number 778097-KTY81/120,112
Popularity Medium
Supply and Demand Status Limited
Family Name KTY81
Introduction Date December 01, 1994
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian KTY81/120,112 CAD Model

Description

The NXP KTY81/120,112 is a silicon temperature sensor designed to offer a highly accurate and stable solution for temperature monitoring across a wide range of applications. This precision sensor is part of NXP's KTY81 series, which is well-regarded for its reliability and consistency in performance.

Featuring a temperature coefficient that is positive and nearly linear, the KTY81/120,112 sensor provides an output that directly correlates with temperature changes, simplifying the design of temperature control systems. This linearity ensures that temperature readings are not only accurate but also easy to interpret, making it an ideal choice for industrial, automotive, and consumer electronics where precise temperature measurements are critical.

Key Features

  • Temperature Range: The sensor operates over a wide temperature range, typically from -55°C to +150°C, making it suitable for environments with extreme temperature variations.
  • Accuracy: It offers excellent accuracy and stability, ensuring reliable temperature readings in various conditions.
  • Linear Output: The positive temperature coefficient results in a near-linear relationship between resistance and temperature, facilitating easier data processing and control.
  • Robust Design: The sensor's robust construction ensures that it can withstand harsh conditions, including high levels of vibration and mechanical stress.
  • Easy Integration: With its simple two-wire interface, the KTY81/120,112 can be easily integrated into a wide range of electronic circuits.

Applications

The versatility of the KTY81/120,112 temperature sensor allows it to be used in a variety of applications, including but not limited to:

  • Temperature monitoring and control systems in automotive electronics
  • Industrial process control and monitoring equipment
  • Consumer electronics such as white goods and HVAC systems
  • Medical devices where precise temperature control is necessary
  • Energy management systems in smart buildings

In summary, the NXP KTY81/120,112 is a high-performance temperature sensor that offers the precision, durability, and ease of use required for modern temperature-sensitive applications. Its proven track record in a variety of industries makes it a dependable choice for designers and engineers looking for a temperature sensing solution that they can trust.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Vishay
THERMISTOR PTC 1K OHM 1% 0603
Lowest to $0.8523
EPCOS (TDK)
THERMISTOR PTC 250OHM 100DEG RAD
Need more? Email Us
EPCOS (TDK)
THERMISTOR PTC 250OHM 120DEG RAD
Lowest to $1.1348
Murata Electronics North America
Thermistor PTC 470 Ohm 50% 2-Pin 0603 Surface Mount Solder Pad T/R / THERMISTOR PTC 470 OHM 75C SMD
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1550 A120 A262
Lowest to $0.6722
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1510-A 120-A 62
Lowest to $0.7909
EPCOS (TDK)
THERMISTOR PTC 250OHM 110DEG RAD
Lowest to $1.3689

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess