EN
  • EN
  • DE
  • IT

TFPT0603L1000FV

Part No TFPT0603L1000FV
Manufacturer Vishay
Catalog Temperature Sensors - PTC Thermistors
Description THERMISTOR PTC 100 OHM 1% 0603 / PTC Thermistor 100 Ohms 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - PTC Thermistors
Manufacturer Vishay Dale
Packaging Reel - TR
Resistance @ 25°C 100 Ohms
Resistance Tolerance ±1%
Temperature Range - Operating -55°C ~ 125°C
Power - Max 75 mW
Mounting Surface Mount
Case / Package 0603 (1608 Metric)
Supplier Device Package 0603
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number 541-3526-2,541-3526-1,TFPT0603L1000FV-ND,541-3526-6
Standard Package 1,000
Win Source Part Number 1326004-TFPT0603L1000FV
Ultra Librarian 3D Model Ultra Librarian TFPT0603L1000FV CAD Model

Description

The Vishay Dale 1326004-TFPT0603L1000FV is a surface mount temperature sensor PTC thermistor.

  • Resistance: 100 Ohms @ 25°C
  • Resistance Tolerance: ±1%
  • Maximum Power: 75mW
  • Operating Temperature Range: -55°C to 125°C
  • Supplier Device Package: 0603
  • Case/Package: 0603 (1608 Metric)
  • ROHS3 Compliant: Yes
  • REACH: Unaffected
  • HTSUS Code: 8533.40.8070

You May Also Be Interested in

NXP / Nexperia
IC TMEP SENSOR SOT23
Lowest to $0.4648
EPCOS (TDK)
THERMISTOR PTC 250OHM 60DEG RAD
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1550 A120 A262
Lowest to $0.6722
EPCOS (TDK)
THERMISTOR PTC 250OHM 100DEG RAD
Need more? Email Us
TDK Corporation
B59721A110A62 TDK PTC Thermistors 0805 680ohms 110C Temperature Sensor datasheet, inventory, & pricing.
Lowest to $0.4366
Vishay
PTC Thermistors PTC B Case 30ohms 18A 500V C19
Lowest to $173.1344
NXP / Nexperia
IC TEMP SENSOR SOD70 / Temp Sensor Automotive 2-Pin SOD Bulk
Lowest to $6.2566
Murata Electronics North America
THERMISTOR PTC 1K OHM 5% 0402
Lowest to $0.1467
EPCOS (TDK)
PTC THERMISTOR D 1050-B 100-A 40
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5309 $53.5815
80+ $1.2561 $100.4880
125+ $1.2169 $152.1125
170+ $1.1776 $200.1920
220+ $1.1384 $250.4480
295+ $1.0206 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess